EN
  • EN
  • DE

TPS65086470RSKT

Part No TPS65086470RSKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description ETNA PG 1.0 - ARTIX7 / Programmable Multi Channel PMIC to 64-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series *
Packaging Reel package
Mounting SMD
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (8x8)
Win Source Part Number 798105-TPS65086470RSKT
Popularity Medium
Supply and Demand Status Balance
Family Name TPS650864
Introduction Date February 16, 2017
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65086470RSKT CAD Model

Description

The TPS65086470RSKT is a highly integrated power management IC (PMIC) from Texas Instruments (TI), designed to meet the rigorous power requirements of complex digital systems. This advanced PMIC is particularly suited for applications in enterprise computing, storage, and infrastructure due to its ability to provide multiple power rails with high efficiency and precision.

Key Features:

  • Multiple Output Power Supplies: The TPS65086470RSKT offers a comprehensive solution with seven buck converters and ten LDOs, providing a wide range of voltage outputs to power various components of a system.
  • Programmable Voltage Levels: With the flexibility to program voltage levels through the I2C interface or via external resistors, this PMIC can cater to specific needs of different system designs.
  • High Efficiency: The integrated buck converters are designed for high efficiency, which helps in reducing the thermal footprint and improving system performance.
  • Advanced Power Sequencing: The device features programmable power sequencing, ensuring that each power rail is activated in the correct order to satisfy system power-up and power-down requirements.
  • Integrated EEPROM: For storing custom configurations and enabling easy reprogramming, the TPS65086470RSKT includes integrated EEPROM.
  • Thermal Management: The PMIC is equipped with thermal shutdown protection to safeguard the system from overheating, enhancing system reliability.

Applications:

  • Enterprise Computing
  • Storage Systems
  • Networking Equipment
  • Telecommunications Infrastructure

With its compact QFN package, the TPS65086470RSKT is designed to occupy minimal board space while delivering robust power management capabilities. TI's commitment to quality ensures that this PMIC meets the highest industry standards, providing a reliable and efficient power solution for demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1506 $54.4518
7+ $14.8928 $104.2496
11+ $14.4274 $158.7014
15+ $13.9620 $209.4300
19+ $13.4966 $256.4354
25+ $12.1004 $302.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,994 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess