EN
  • EN
  • DE

TPS65090BRVNT

Part No TPS65090BRVNT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Bulk
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2 ~ 3
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Over Current, Over Temperature, Over Voltage, Reverse Battery
Charge Current - Max 4A
Battery Pack Voltage 17V (Max)
Voltage - Supply (Max) 17V
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-VQFN Dual Rows, Exposed Pad
Supplier Device Package 100-VQFN-MR (9x9)
Standard Package 1 pcs
Win Source Part Number 707946-TPS65090BRVNT
Ultra Librarian 3D Model Ultra Librarian TPS65090BRVNT CAD Model

Description

The TPS65090BRVNT is a highly integrated power management IC designed by Texas Instruments (TI), tailored for applications that require efficient power control and distribution. This advanced component is particularly suitable for portable and battery-powered devices, such as tablets, e-readers, and other mobile computing devices, where power efficiency and space savings are critical.

Key Features

  • Multiple Power Paths: The TPS65090BRVNT offers integrated FETs for up to 6 power paths, providing flexibility and efficiency in power distribution.
  • Configurable Charging: With its integrated battery charger, the device supports various battery chemistries and is highly configurable, ensuring optimal charging for specific battery requirements.
  • Energy Optimization: The device includes an array of DC/DC converters and LDOs to optimize power usage across different parts of the system.
  • Smart Power Sequencing: The TPS65090BRVNT intelligently sequences power-up and power-down events to ensure reliable operation of the system's components.
  • I<sup>2C Interface: An I<sup>2C-compatible interface allows for programmable control over the power management features, providing designers with the flexibility to adapt the power profiles to specific system needs.
  • Compact Package: Housed in a space-saving 6.00 mm × 6.00 mm VQFN package, the TPS65090BRVNT is designed to fit into the tight spaces of portable electronics.

Performance and Reliability

The TPS65090BRVNT is engineered to deliver high performance and reliability. TI's cutting-edge technology ensures that this power management IC maintains stable operation under varying loads and conditions. Its thermal management features prevent overheating, and built-in safety protocols guard against over-voltage, over-current, and under-voltage conditions, ensuring the longevity of the end product.

Design Support

Texas Instruments provides extensive design support for the TPS65090BRVNT, including technical documentation, reference designs, and the TI E2E™ support forums. Engineers can access a wealth of resources to accelerate the design process and bring products to market faster.

Ordering Information

The TPS65090BRVNT is available for order from Texas Instruments and its authorized distributors. For detailed product specifications, pricing, and availability, please visit the Texas Instruments website or contact your local TI sales representative.

You May Also Be Interested in

Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1890 $50.9450
12+ $8.3603 $100.3236
19+ $8.0990 $153.8810
26+ $7.8377 $203.7802
33+ $7.5765 $250.0245
45+ $6.7927 $305.6715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess