EN
  • EN
  • DE

TPS65105QPWPRQ1

Part No TPS65105QPWPRQ1
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707947-TPS65105QPWPRQ1
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65105QPWPRQ1 CAD Model

Description

Product Overview: TPS65105QPWPRQ1 from Texas Instruments

The TPS65105QPWPRQ1 is a high-performance, integrated power management IC designed by Texas Instruments specifically for automotive display applications. This advanced chip is engineered to provide a complete power supply solution for TFT LCD panels used in automotive infotainment systems, navigation units, rear-seat entertainment systems, and instrument cluster displays.

Key Features

  • Wide Input Voltage Range: The device supports a broad input voltage range, which is essential for fluctuating automotive battery levels, ensuring consistent performance.
  • Multiple Output Channels: It includes a range of output channels to power various sections of an LCD panel, including a step-up converter for the source voltage, a step-down converter for the logic voltage, a negative charge pump for the gate-off voltage, and a positive charge pump for the gate-on voltage.
  • High Efficiency: The TPS65105QPWPRQ1 is designed for high efficiency, which is crucial for reducing heat generation and power consumption in automotive environments.
  • Adjustable Sequencing: The power-on and power-off sequences are programmable, allowing for flexible control and compatibility with different LCD panels and specific system requirements.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that protects the system from overheating, enhancing the reliability and safety of the automotive display.
  • Automotive Qualified: This product is qualified for automotive applications, meeting the stringent quality and reliability standards required in the automotive industry.

Applications

The TPS65105QPWPRQ1 is ideal for a wide range of automotive display applications, including:

  • Automotive infotainment displays
  • Navigation systems
  • Rear-seat entertainment systems
  • Instrument cluster displays

With its robust design and comprehensive feature set, the TPS65105QPWPRQ1 from Texas Instruments is a reliable choice for manufacturers looking to enhance the performance and efficiency of their automotive display systems.

You May Also Be Interested in

Texas Instruments
Lowest to $0.2376
Texas Instruments
Lowest to $3.7536
Texas Instruments
Lowest to $0.2086
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.3486
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7517 $52.5238
33+ $3.0784 $101.5872
51+ $2.9822 $152.0922
70+ $2.8860 $202.0200
90+ $2.7898 $251.0820
120+ $2.5012 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess