EN
  • EN
  • DE

TPS65136RTER

Part No TPS65136RTER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SIMO REG FOR AMOLED 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, AMOLED Display
Voltage - Input 2.3 V to 5.5 V
Number of Outputs 2
Output Voltage 4.6V, Adj down to -6V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-WQFN (3x3)
Win Source Part Number 055759-TPS65136RTER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65136RTER CAD Model

Description

Introducing the TPS65136RTER from Texas Instruments

The TPS65136RTER is a cutting-edge solution designed by Texas Instruments, tailored specifically for powering OLED (Organic Light Emitting Diode) displays. This innovative component is an integral part of TI's extensive portfolio of power management devices, and it offers a compact, efficient, and reliable means of supplying the dual output voltages required by OLED screens.

Key Features of the TPS65136RTER

  • Dual Output Voltages: The device is capable of providing a positive output voltage (+Vout) and a negative output voltage (-Vout), both of which are adjustable to accommodate various OLED panels.
  • High Efficiency: With an integrated boost converter, the TPS65136RTER achieves high power conversion efficiency, ensuring minimal power loss and extended battery life for portable applications.
  • Small Footprint: The component comes in a compact WQFN-16 package, making it an ideal choice for space-constrained applications such as smartphones, digital cameras, and portable media players.
  • Low Noise Operation: The device features excellent noise performance, which is critical for maintaining the integrity of the display's visual output.

Applications

The TPS65136RTER is versatile and can be utilized in a wide array of applications where OLED displays are employed. Its main applications include:

  • Mobile phones and smartphones
  • Portable media players
  • Digital cameras
  • Handheld gaming devices

Technical Specifications

At the heart of the TPS65136RTER's performance are its technical specifications, which include:

  • Input voltage range: 2.7 V to 5.5 V
  • Adjustable positive output voltage up to 4.6 V
  • Adjustable negative output voltage down to -4.6 V
  • 1.6 MHz fixed-frequency PWM operation
  • Thermal shutdown and over-current protection

With its robust design and advanced features, the TPS65136RTER from Texas Instruments stands out as a premier solution for powering the next generation of OLED displays, offering designers both performance and reliability in a single package.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
ON Semiconductor
IMVP8 3+2 NOTEBOOK & D
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901
Lowest to $3.2640
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7517 $52.2823
45+ $2.2579 $101.6055
69+ $2.1873 $150.9237
95+ $2.1167 $201.0865
123+ $2.0462 $251.6826
164+ $1.8345 $300.8580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess