EN
  • EN
  • DE

TPS65160PWPR

Part No TPS65160PWPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC BIAS PWR SUPP FOR LCD 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, TFT LCD
Voltage - Input 8 V to 14 V
Number of Outputs 4
Output Voltage Up to 20V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-HTSSOP
Win Source Part Number 1112546-TPS65160PWPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65160PWPR CAD Model

Description

Overview of Texas Instruments TPS65160PWPR

The TPS65160PWPR from Texas Instruments is a versatile and high-performance power management integrated circuit (PMIC) specifically designed to cater to the needs of thin-film transistor (TFT) liquid-crystal display (LCD) panels. This sophisticated device offers a complete power supply solution that is compact, efficient, and reliable, making it an ideal choice for powering the various components of LCD panels, such as the source driver, the gate driver, and the system logic voltage.

Key Features

  • Adjustable Outputs: The TPS65160PWPR provides adjustable output voltages that can be finely tuned to meet the requirements of various display panels. This flexibility ensures compatibility with a wide range of LCD applications.
  • Integrated Boost Converter: It features an integrated boost converter with a 2.8A switch current limit, which is capable of generating the supply voltage for the source driver in LCD panels.
  • Positive and Negative Charge Pumps: The device includes positive and negative charge pumps that deliver the gate-on and gate-off voltages for the LCD gate drivers, ensuring smooth operation and extending the life of the display.
  • High-Efficiency Operation: With its high-efficiency power conversion, the TPS65160PWPR minimizes power loss and heat generation, contributing to the overall energy efficiency of the system.
  • Versatile Power Sequencing: The PMIC supports programmable power sequencing, which is essential for the proper startup and shutdown of the LCD panel to prevent damage and prolong its lifespan.

Applications

The TPS65160PWPR is widely used in various applications that require high-quality power management for LCD panels. These include notebook computers, desktop monitors, industrial displays, and other portable devices where power efficiency and space constraints are critical considerations.

Package and Quality

Encased in a 24-pin HTSSOP PowerPAD™ package, the TPS65160PWPR is designed for thermal efficiency and minimal footprint. Texas Instruments ensures that their products meet rigorous quality and performance standards, and the TPS65160PWPR is no exception, providing reliable operation in a diverse range of environmental conditions.

With its comprehensive feature set and robust design, the TPS65160PWPR from Texas Instruments stands out as a premier power management solution for LCD panels in the electronics industry.

You May Also Be Interested in

Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5480 $54.1800
80+ $1.2702 $101.6160
125+ $1.2305 $153.8125
170+ $1.1908 $202.4360
220+ $1.1511 $253.2420
295+ $1.0320 $304.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,370 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess