EN
  • EN
  • DE
  • IT

TPS65178ARSLT

Part No TPS65178ARSLT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC BIAS PWR SUP FOR LCD 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications LCD TV/Monitor
Supply Voltage - Operating 8.6 V to 14.7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (6x6)
Win Source Part Number 1112555-TPS65178ARSLT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65178ARSLT CAD Model

Description

Introducing the TPS65178ARSLT by Texas Instruments

The TPS65178ARSLT is a state-of-the-art power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically engineered to cater to the needs of modern display panels, providing a comprehensive power supply solution that is both efficient and reliable.

Key Features

  • Multiple Output Voltages: The TPS65178ARSLT is capable of generating several output voltages from a single input, making it highly versatile for powering various components of a display panel, including the source driver, gate driver, and VCOM buffer.
  • High Efficiency: With its advanced design, this IC ensures high efficiency, which translates to lower power consumption and extended battery life for portable devices.
  • Programmable Sequencing: The device allows for programmable sequencing of output voltages, giving designers the flexibility to tailor power-up and power-down sequences to the specific requirements of their display panels.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the IC and the overall system from damage due to excessive heat.
  • Compact Package: The TPS65178ARSLT comes in a compact QFN package, which is ideal for space-constrained applications, allowing for a more streamlined design in portable electronics.

Applications

The versatility of the TPS65178ARSLT makes it suitable for a wide range of applications, particularly those requiring multiple power rails for display panels. These include:

  • Notebook computers
  • Tablet PCs
  • Portable media players
  • Portable gaming devices
  • Industrial displays

Why Choose TPS65178ARSLT?

Choosing the TPS65178ARSLT for your power management needs means selecting a product that delivers performance, efficiency, and reliability. Its integrated features reduce the need for external components, thereby simplifying design and reducing overall system costs. With Texas Instruments' reputation for quality and support, the TPS65178ARSLT stands out as a superior choice for powering next-generation display technologies.

For engineers and designers looking for a robust power solution with advanced features and compact design, the TPS65178ARSLT by Texas Instruments represents a premier choice that will enhance the performance and longevity of their electronic devices.

You May Also Be Interested in

Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Need more? Email Us
Texas Instruments
TLC7733M SINGLE SVS FOR 3.3V SYS / PMIC
Lowest to $80.8422
Diodes Incorporated
HEATER CONTROLLER SO-8 / Heating Controller PMIC 8-SOIC
Need more? Email Us
Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us
Microchip Technology
IC USB PORT POWER CTRLR 20QFN
Lowest to $3.5638
Maxim Integrated
IC INTERFACE CONTROLLER / PMIC
Lowest to $3.0546
ON Semiconductor
IC PHASE CONTROLLER QFN / PMIC
Lowest to $7.5753
Renesas Electronics America
IC CLOCK
Lowest to $8.0436
Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1822 $58.5508
33+ $3.4316 $113.2428
51+ $3.3244 $169.5444
70+ $3.2171 $225.1970
91+ $3.1099 $283.0009
121+ $2.7881 $337.3601
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,188 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess