EN
  • EN
  • DE
  • IT

TPS651851RSLR

Part No TPS651851RSLR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT E INK 48VQFN / PMIC for E Ink Vizplex Enabled Electronic Paper Display
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications E Ink , Vizplex Display, OMAP
Current - Supply 5.5mA
Supply Voltage (V) 3V ~ 6V
Temperature Range - Operating -10°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (6x6)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803157-TPS651851RSLR
Ultra Librarian 3D Model Ultra Librarian TPS651851RSLR CAD Model

Description

Overview of Texas Instruments TPS65185RSLR

The TPS65185RSLR is a versatile power management integrated circuit (PMIC) designed by Texas Instruments (TI) to cater to the unique needs of E-Ink® displays, which are commonly found in e-readers and electronic shelf labels. This PMIC is engineered to provide a precise and reliable power supply for the various voltage requirements of E-Ink panels, ensuring optimal performance and efficiency.

Key Features

  • Multiple Output Voltages: The TPS65185RSLR generates the four necessary supply rails for E-Ink displays: VPOS (positive supply), VNEG (negative supply), VCOM (common supply), and VDDH (high supply voltage). These outputs are programmable via an I2C interface, which allows for easy adjustment and control.
  • High-Efficiency: With an integrated high-efficiency boost converter, the device ensures minimal power loss during voltage conversion, which is crucial for battery-powered applications.
  • Adjustable Sequencing: The PMIC allows for flexible sequencing of the power-up and power-down of the voltage rails, which is essential for the proper operation of E-Ink displays.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device against overheating, ensuring long-term reliability and safety.
  • Fault Protection: The TPS65185RSLR features under-voltage lockout (UVLO), over-voltage protection (OVP), and short-circuit protection, which contribute to the stability and durability of the end application.

Applications

Primarily designed for E-Ink displays, the TPS65185RSLR is ideal for a range of applications such as:

  • E-Book Readers
  • Electronic Shelf Labels
  • Portable Signage
  • Other devices requiring segmented or matrix E-Ink displays

Package and Availability

The TPS65185RSLR comes in a compact QFN package, which is designed to occupy minimal space on a printed circuit board, making it suitable for slim and portable electronic devices. Texas Instruments provides comprehensive support for this product, including detailed datasheets, application notes, and design resources to facilitate the integration of the TPS65185RSLR into various applications.

For designers and engineers looking to enhance the performance of their E-Ink display applications, the TPS65185RSLR by Texas Instruments offers a reliable and efficient power management solution.

You May Also Be Interested in

X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1759 $50.8144
39+ $2.6059 $101.6301
60+ $2.5244 $151.4640
82+ $2.4430 $200.3260
106+ $2.3616 $250.3296
142+ $2.1173 $300.6566
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,340 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess