EN
  • EN
  • DE

TPS65217BRSLT

Part No TPS65217BRSLT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMIC FOR MOBILE BATT 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Supply Voltage - Operating 2.75 V to 5.8 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 48-VQFN (6x6)
Win Source Part Number 034506-TPS65217BRSLT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65217BRSLT CAD Model

Description

The TPS65217BRSLT is a highly integrated power management IC from Texas Instruments (TI), designed specifically to satisfy the power requirements of portable and handheld equipment. This versatile chip incorporates multiple power rails and system management functions, making it a compact and efficient solution for a wide range of applications.

Key Features:

  • Multiple Voltage Rails: The TPS65217BRSLT features several adjustable voltage rails, including step-down converters and LDO regulators, providing flexibility in powering various components of a system.
  • Integrated Charger: It comes with an integrated USB-compatible linear charger that supports a wide range of battery chemistries, including Li-Ion and Li-Polymer, with programmable charging parameters.
  • Power Sequencing: The device includes power sequencing control for the system power rails, ensuring proper startup and shutdown sequences for the processor and peripherals.
  • Protection Features: The IC offers a suite of protection features such as overvoltage, undervoltage, overcurrent, and thermal protection, enhancing system reliability.
  • Dynamic Voltage Scaling: With support for dynamic voltage scaling, the TPS65217BRSLT can adjust core voltage levels in accordance with processor load, optimizing power consumption.

Applications:

The TPS65217BRSLT is suitable for a variety of applications, particularly where efficient power management and space-saving are critical. It is ideal for:

  • Portable and Battery-Powered Devices
  • Handheld Medical Equipment
  • Smartphones and Tablets
  • Portable Media Players
  • Industrial and Automotive Applications

Package and Availability:

This power management IC is available in a compact VQFN package, which is designed for minimal footprint and ease of integration into system designs. The TPS65217BRSLT is part of TI's extensive portfolio of power management solutions, offering performance and reliability for today's demanding electronic devices.

For detailed specifications, application notes, and support documentation, please visit the Texas Instruments official website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7847 $54.2776
18+ $5.5670 $100.2060
28+ $5.3930 $151.0040
39+ $5.2190 $203.5410
50+ $5.0451 $252.2550
67+ $4.5232 $303.0544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess