EN
  • EN
  • DE

TPS65217DRSLT

Part No TPS65217DRSLT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMIC BATT PWR SYST 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Supply Voltage - Operating 2.75 V to 5.8 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 48-VQFN (6x6)
Win Source Part Number 1112571-TPS65217DRSLT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65217DRSLT CAD Model

Description

Introducing the TPS65217DRSLT Power Management IC from Texas Instruments

The TPS65217DRSLT is a versatile power management integrated circuit (PMIC) designed by the renowned semiconductor manufacturer, Texas Instruments (TI). This high-performance, single-chip solution is tailored to meet the demanding power requirements of portable and battery-powered electronics, such as tablets, e-readers, smart thermostats, and other embedded applications.

The TPS65217DRSLT integrates multiple power rails and system management functions, making it an ideal choice for space-constrained applications. It features three step-down converters, multiple linear regulators, a USB-compatible battery charger, and a variety of system protection features. This level of integration helps to reduce system complexity, component count, and overall design footprint, leading to more efficient designs with faster time-to-market.

Key features of the TPS65217DRSLT include:

  • Multiple Power Outputs: With three high-efficiency, synchronous step-down converters and four low-dropout (LDO) linear regulators, this PMIC can supply several power rails simultaneously, ensuring stable operation for various subsystems.
  • Integrated Battery Charger: The device comes with a USB-compliant battery charger that supports a wide range of battery chemistries, providing design flexibility and convenience for portable applications.
  • System Management: Advanced system management capabilities like power sequencing, configurable GPIOs, and an ADC for monitoring voltage, temperature, and current enhance system reliability and performance.
  • Protection Features: Overvoltage, undervoltage, overcurrent, and thermal protection are built-in, safeguarding the system from a variety of fault conditions that could compromise the integrity of the electronics.
  • Programmable Voltage: The output voltages of the device are programmable through an I2C interface, allowing for dynamic voltage scaling and power optimization.

The TPS65217DRSLT comes in a compact, 48-pin VQFN package, which is highly suitable for portable applications where space is at a premium. TI has also provided extensive technical documentation, design tools, and software support to facilitate the design process and accelerate product development.

By choosing the TPS65217DRSLT for your next project, you can take advantage of TI's cutting-edge technology and industry-leading expertise to create efficient, reliable, and high-performing power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5453 $53.1795
31+ $3.3210 $102.9510
47+ $3.2088 $150.8136
68+ $2.9844 $202.9392
88+ $2.8722 $252.7536
109+ $2.7600 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess