EN
  • EN
  • DE

PCF8576DT/2

Part No PCF8576DT/2
Manufacturer NXP / Nexperia
Description Universal LCD driver for low multiplex rates
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236254-PCF8576DT/2
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCF8576DT/2 CAD Model

Description

The NXP PCF8576DT/2 is a highly versatile and efficient LCD driver designed to meet the demanding needs of modern display applications. This powerful chip is capable of driving a large number of LCD segments, making it an ideal choice for a wide range of products, from industrial instruments to consumer electronics.

Key Features

  • Extended Display Capability: The PCF8576DT/2 can drive up to 40 segments and can be cascaded with additional drivers to create larger displays, offering designers flexibility in their display designs.
  • Multiplex Rate: It supports a multiplex rate of up to 1:8, providing a balance between the number of segments and power consumption, which is crucial for battery-powered devices.
  • Low Power Consumption: This driver is designed for low power operation, which helps to extend the battery life of portable devices.
  • I²C-Bus Interface: The inclusion of an I²C-bus interface ensures easy communication with microcontrollers, with the capability of operating in both the standard mode (100 kHz) and fast mode (400 kHz).
  • Wide Operating Voltage: With an operating voltage range of 2.5V to 6V, the PCF8576DT/2 is versatile enough to be used in a variety of applications with different power supply requirements.

Applications

The NXP PCF8576DT/2's flexibility and performance make it suitable for a broad array of applications, including:

  • Automotive displays
  • Industrial instrumentation
  • Home appliances
  • Medical equipment
  • Mobile phones and personal electronics

Technical Specifications

Attribute Value
Segment Drivers Up to 40
Multiplex Rate 1:8
Interface Type I²C
Supply Voltage 2.5V to 6V
Package TSSOP56

The PCF8576DT/2 is housed in a slim TSSOP56 package, offering a compact solution that can be easily integrated into space-constrained designs. Its robust design and ease of use make it an excellent choice for any application requiring a reliable and efficient LCD driver.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1475 $50.3600
39+ $2.5825 $100.7175
60+ $2.5018 $150.1080
83+ $2.4211 $200.9513
107+ $2.3404 $250.4228
143+ $2.0983 $300.0569
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess