EN
  • EN
  • DE

TPS65218B1RSLT

Part No TPS65218B1RSLT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG ARM A8/A9 7OUT 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Voltage Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Part Status Not For New Designs
Family Name TPS65218
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-38611-1, TPS65218B1RSLT-ND, -296-38611-1, 296-38611-6, -296-38611-1-ND, 296-38611-2
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847662-TPS65218B1RSLT
Ultra Librarian 3D Model Ultra Librarian TPS65218B1RSLT CAD Model

Description

The TPS65218B1RSLT is a compact, integrated power management IC (PMIC) designed by the renowned semiconductor company, Texas Instruments (TI). This versatile PMIC is specifically engineered to cater to a wide range of applications, particularly those requiring a high level of integration to save space and energy within portable and powered devices.

Key Features

  • Multiple Power Rails: The TPS65218B1RSLT provides several DC/DC converters, LDOs, and switchable outputs, allowing it to power various components in a system, including microprocessors, memory, and peripherals.
  • Programmable Sequencing: The device includes a configurable power sequencing option for orderly startup and shutdown of different power rails, enhancing system reliability.
  • High Efficiency: With integrated power FETs, the PMIC ensures high-efficiency power conversion, thereby extending battery life in portable applications.
  • I2C Interface: The inclusion of an I2C interface allows for easy programmability and real-time system adjustments, providing a flexible and intelligent power management solution.

Applications

The TPS65218B1RSLT is ideal for use in a variety of applications, including but not limited to:

  • Portable and Battery-Powered Devices
  • Single-Board Computers
  • Embedded Processing
  • Industrial and Automotive Applications

Technical Specifications

The device is offered in a compact 48-pin VQFN package and operates over a wide temperature range, making it suitable for harsh environments. It supports input voltages from 2.5V to 5.8V, allowing for flexibility in power supply design.

Design Support

Texas Instruments provides extensive design resources, including application notes, reference designs, and online simulation tools to assist engineers in implementing the TPS65218B1RSLT into their projects efficiently and effectively.

Quality and Reliability

As with all Texas Instruments products, the TPS65218B1RSLT is manufactured to high standards, ensuring reliability and performance consistency. TI's commitment to quality makes this PMIC a trusted choice for critical and demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Texas Instruments
IC REG ARM A8/A9 7OUT 48HTQFP
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us
Allegro MicroSystems, LLC
IC REG LNBR 1CH 20QFN / * Voltage Regulator IC Output
Lowest to $1.3456

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8322 $57.6644
5+ $23.6572 $118.2860
7+ $22.9179 $160.4253
10+ $22.1786 $221.7860
12+ $21.4393 $257.2716
16+ $19.2214 $307.5424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess