EN
  • EN
  • DE

TPS65218D0PHPT

Part No TPS65218D0PHPT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG ARM A8/A9 7OUT 48HTQFP  /  series ARM® Cortex™ -A8/A9 SOCs, FPGA Voltage Regulator IC 7 Output 48-HTQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr Texas Instruments
Package Tape & Reel
Applications ARM® Cortex™ -A8/A9 SOCs, FPGA
Voltage - Input 2.2V ~ 5.5V
Number of Outputs 7
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Base Product Number TPS65218
Other Names TPS65218D0PHPT,296-52042-1,296-52042-2,296-52042-6
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244383-TPS65218D0PHPT
Ultra Librarian 3D Model Ultra Librarian TPS65218D0PHPT CAD Model

Description

Overview of Texas Instruments TPS65218D0PHPT

The TPS65218D0PHPT is a highly integrated power management IC (PMIC) from Texas Instruments (TI), designed to support a wide range of applications, including portable electronics, embedded systems, and Internet of Things (IoT) devices. This advanced chip offers a comprehensive solution for managing and supplying power within complex electronic systems.

Key Features

  • Multiple Power Rails: The device includes several DC/DC converters, LDOs, and switchable outputs to provide various power rails for system components.
  • Programmable Voltage: Output voltages are programmable via an I2C interface, allowing for precise control over the power supplied to different parts of the system.
  • Power Sequencing: Integrated power sequencing simplifies system design by ensuring that voltage rails are enabled in the correct order during startup.
  • Battery Management: The PMIC includes battery charging and management features, making it ideal for battery-powered devices.
  • Protection Features: Built-in safety features protect against over-current, over-voltage, under-voltage, and over-temperature conditions.

Applications

The versatility of the TPS65218D0PHPT makes it suitable for a multitude of applications. It is particularly useful in portable devices where efficient power management is crucial. This includes smartphones, tablets, and portable medical devices. Additionally, its robust feature set is beneficial in industrial applications, such as automation controllers and IoT devices, where reliable operation under variable conditions is required.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS65218D0PHPT is no exception. The device is built to meet high standards of reliability and performance, ensuring that systems using this PMIC maintain stable operation over their intended lifespan.

Conclusion

With its comprehensive set of features and reliable performance, the TPS65218D0PHPT from Texas Instruments stands out as a powerful solution for power management challenges in modern electronic designs. Whether for consumer electronics or industrial applications, this PMIC provides the efficiency, control, and protection necessary for today's demanding power requirements.

You May Also Be Interested in

Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG IMVP-7 VR12 2OUT 40TQFN
Need more? Email Us
Texas Instruments
IC REG TFT/LCD CONV 2OUT 15DSBGA
Need more? Email Us
Maxim Integrated
IC REG CTRLR CPU 1OUT 36TQFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
POWER-SUPPLY CONTROLLER FOR LCD
Lowest to $5.4444

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9346 $53.4114
21+ $4.8694 $102.2574
32+ $4.7172 $150.9504
44+ $4.5651 $200.8644
57+ $4.4129 $251.5353
76+ $3.9564 $300.6864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess