EN
  • EN
  • DE

TPS65232A0RHAR

Part No TPS65232A0RHAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC PWR MGMT TRIPLE VOUT 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Applications Controller/Converter, Satellite Boxes, xDSL and Cable Modems
Voltage - Input 4.75 V to 22 V
Number of Outputs 3
Output Voltage 0.9 V to 3.3 V, 3.3 V to 6.1 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 40-VQFN (6x6)
Win Source Part Number 088034-TPS65232A0RHAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65232A0RHAR CAD Model

Description

The TPS65232A0RHAR from Texas Instruments is a versatile and efficient power management integrated circuit (PMIC) designed to cater to a wide range of applications, including but not limited to, portable electronics, embedded systems, and industrial devices. This advanced PMIC features triple outputs that are meticulously engineered to provide stable and reliable power to various subsystems within electronic devices.

Key Features

  • Multiple Output Voltages: The TPS65232A0RHAR is capable of delivering three distinct output voltages, making it an ideal solution for powering complex systems that require different voltage levels for various components.
  • High Efficiency: Designed with efficiency in mind, this PMIC ensures minimal power loss and heat generation, thereby enhancing the overall battery life and reliability of the system it powers.
  • Compact Footprint: Housed in a compact 40-VQFN (6x6) package, the TPS65232A0RHAR saves valuable board space, which is crucial for modern, space-constrained electronic designs.
  • Integrated Power Sequencing: The device includes built-in power sequencing functionality, which simplifies the power-up and power-down processes for systems with multiple power domains.
  • Flexible Power Configuration: It offers configurable options that allow designers to tailor the power settings to their specific application requirements.

Applications

The versatility of the TPS65232A0RHAR makes it suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Embedded computing systems
  • Networking and telecommunications equipment
  • Industrial control and automation systems

Technical Specifications

The TPS65232A0RHAR operates over a wide input voltage range and offers multiple protection features, such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring the safe operation of the end application. With its robust design and comprehensive feature set, the TPS65232A0RHAR by Texas Instruments stands out as a high-performance solution for modern power management challenges.

You May Also Be Interested in

NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Need more? Email Us
Renesas Electronics America
IC REG IMVP8 NOTEBK 3OUT 40TQFN
Need more? Email Us
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Renesas Electronics America
SWITCHING CONTROLLER, 90A
Lowest to $20.7634
Intersil
SWITCHING REGULATOR
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Intersil
SWITCHING REGULATOR
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.7583
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess