EN
  • EN
  • DE

TPS65232A2DCA

Part No TPS65232A2DCA
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR/CONV 3OUT 48HTSSOP / TRIPLE BUCK POWER MANAGEMENT IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete (End Of Life)
Applications Controller/Converter, Satellite Boxes, xDSL and Cable Modems
Voltage - Input 4.75V ~ 22V
Number of Outputs 3
Voltage - Output 0.9V ~ 3.3V, 3.3V ~ 6.1V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 48-HTSSOP
Part Number Series TPS65232A2
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811474-TPS65232A2DCA
Ultra Librarian 3D Model Ultra Librarian TPS65232A2DCA CAD Model

Description

Product Overview: TPS65232A2DCA from Texas Instruments

The TPS65232A2DCA is a versatile and high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This product is a testament to TI's commitment to providing advanced power management solutions that cater to a wide range of applications, including consumer electronics, automotive, and industrial systems.

Key Features

  • Integrated Power Solution: The TPS65232A2DCA integrates multiple power management functions into a single package, reducing the need for multiple discrete components and simplifying circuit design.
  • High Efficiency: Designed for efficiency, this device features low quiescent current and high switching frequency, which helps to minimize power loss and improve overall system efficiency.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to meet the requirements of various applications.
  • Thermal Protection: With built-in thermal shutdown protection, the TPS65232A2DCA ensures reliable operation by preventing damage due to overheating.
  • Compact Package: The device comes in a compact VSON package, which is ideal for space-constrained applications.

Applications

The TPS65232A2DCA is suitable for a broad range of applications. Its versatility makes it an excellent choice for powering complex systems that require multiple voltage rails. Some common applications include:

  • Portable and battery-powered devices
  • Consumer electronics such as smartphones and tablets
  • Automotive infotainment and telematics systems
  • Industrial controls and automation equipment

Technical Specifications

With a focus on performance and miniaturization, the TPS65232A2DCA boasts impressive technical specifications that include:

  • Input voltage range suitable for a variety of power sources
  • High-efficiency power conversion
  • Adjustable switching frequency for design optimization
  • Robust protection features to ensure stable and safe operation

Overall, the TPS65232A2DCA from Texas Instruments represents a high-quality power management solution that combines functionality, efficiency, and reliability in a single package. It is an ideal choice for designers looking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Intersil
SWITCHING REGULATOR
Need more? Email Us
Fairchild/ON Semiconductor
3A, 3200KHZ PBGA16
Need more? Email Us
Fairchild/ON Semiconductor
IC REG LINEAR
Need more? Email Us
Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180
Renesas Electronics America
IC REG CONV INTEL 2OUT 48TQFN
Need more? Email Us
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $0.7583
Renesas Electronics America
IC PWM CONTROLLER 28QSOP
Lowest to $2.0097

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6451 $57.8706
13+ $7.9140 $102.8820
20+ $7.6667 $153.3340
27+ $7.4194 $200.3238
35+ $7.1720 $251.0200
47+ $6.4301 $302.2147
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess