EN
  • EN
  • DE

TPS65251-3RHAR

Part No TPS65251-3RHAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 3A/2A TRPL 40VQFN  /  Buck Switching Regulator IC Positive Adjustable 0.8V 3 Output 3A, 2A 40-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 3
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 17V
Current - Output 3A, 2A
Frequency - Switching 300kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number TPS65251
Other Names 2156-TPS65251-3RHAR,296-52044-2,TEXTISTPS65251-3RHAR,296-52044-1,296-52044-6,TPS65251-3RHAR
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249752-TPS65251-3RHAR
Ultra Librarian 3D Model Ultra Librarian TPS65251-3RHAR CAD Model

Description

The TPS65251-3RHAR is a state-of-the-art, high-efficiency, dual synchronous step-down DC/DC converter integrated circuit, designed and manufactured by Texas Instruments. This advanced power management solution is ideal for a wide range of applications, including industrial, automotive, and telecommunications systems, where reliable and efficient voltage regulation is critical.

Featuring a 4.5V to 18V input voltage range, the TPS65251-3RHAR provides great flexibility for designers to accommodate various power sources. The two output channels are capable of delivering up to 3A and 2A respectively, ensuring sufficient power for even demanding applications. This versatility makes it an excellent choice for powering complex systems with multiple voltage requirements.

The device incorporates a range of features designed to optimize performance and enhance system reliability. These include adjustable soft start, which minimizes inrush current during startup, and a power-good (PG) output, which enables easy power sequencing and system monitoring. Additionally, the TPS65251-3RHAR offers protection features such as overcurrent protection (OCP), thermal shutdown (TSD), and under-voltage lockout (UVLO), safeguarding your system against a variety of fault conditions.

The high-efficiency operation is achieved through the use of advanced MOSFETs and a 180° out-of-phase switching technique, which reduces input current ripple and extends battery life in portable applications. The device also supports external synchronization, allowing for reduced electromagnetic interference (EMI) and the ability to synchronize multiple ICs to operate coherently within a system.

Encased in a 40-pin VQFN (RHA) package, the TPS65251-3RHAR boasts a compact footprint, making it suitable for space-constrained environments. Its excellent thermal performance ensures that the device operates within its temperature range, even under full load conditions.

In summary, the TPS65251-3RHAR from Texas Instruments is a robust, highly efficient, and versatile power solution that meets the stringent requirements of modern electronic systems, providing both reliability and performance.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5900 $50.4900
27+ $3.7662 $101.6874
42+ $3.6485 $153.2370
57+ $3.5308 $201.2556
74+ $3.4131 $252.5694
99+ $3.0600 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,368 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess