EN
  • EN
  • DE
  • IT

TPS65251-3RHAT

Part No TPS65251-3RHAT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 3A/2A TRPL 40VQFN / Synchronous Step Down Three Buck Switchers 4.5V to 18V Automotive 40-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 3
Input Voltage MIN 4.5V
Voltage Input MAX 18V
Output Voltage 0.8V
Output Voltage MAX 17V
Output Current 3A, 2A
Frequency - Switching 300kHz ~ 2.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 40-VFQFN Exposed Pad
Manufacturer Package 40-VQFN (6x6)
Win Source Part Number 798118-TPS65251-3RHAT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65251-3
Introduction Date January 23, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65251-3RHAT CAD Model

Description

Product Overview: TPS65251-3RHAT by Texas Instruments

The TPS65251-3RHAT is a highly integrated power management IC from Texas Instruments, designed to cater to a wide range of applications requiring efficient power distribution and control. This versatile device incorporates a trio of synchronous buck converters, which are optimized to provide a low-voltage, high-current power supply with excellent efficiency.

Key Features

  • Three Synchronous Buck Converters: The TPS65251-3RHAT features three independent step-down voltage regulators with integrated MOSFETs, delivering high efficiency and reducing external component count.
  • Wide Input Voltage Range: This device operates over a broad input voltage range of 4.5 to 18 V, making it suitable for various applications, from industrial to consumer electronics.
  • Adjustable Output Voltage: Each output voltage is adjustable, allowing for a high degree of flexibility to meet the specific needs of the powered circuitry.
  • High Efficiency: The synchronous design ensures high efficiency across a wide load range, which is critical for energy-sensitive applications.
  • Protection Features: It includes several protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown to ensure the longevity and reliability of the application.

Applications

The TPS65251-3RHAT is ideal for a variety of applications, including:

  • Set-Top Boxes
  • Networking Equipment
  • Storage Systems
  • Industrial Control Systems
  • Point of Load Power Supplies

Quality and Reliability

As with all Texas Instruments components, the TPS65251-3RHAT is manufactured to the highest quality standards, ensuring reliable performance in demanding conditions. The device comes in a 40-pin VQFN (RHA) package that provides a compact footprint while allowing for efficient heat dissipation.

Ordering Information

The product is available with the orderable part number TPS65251-3RHAT. For detailed specifications, application notes, and evaluation modules, visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3907 $52.6884
28+ $3.6026 $100.8728
43+ $3.4900 $150.0700
60+ $3.3775 $202.6500
77+ $3.2649 $251.3973
103+ $2.9271 $301.4913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess