EN
  • EN
  • DE

TPS65263-1QRHBRQ1

Part No TPS65263-1QRHBRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG TRPL 32VQFN / 4.0- to 18-V Input Voltage, 3-A/2-A/2-A Output Current Triple Synchronous Step-Down Converter With I2C Controlled Dynamic Voltage Scaling
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 3
Voltage - Input (Min) 4V
Maximum Input Voltage 18V
Voltage - Output (Min/Fixed) 0.68V
Maximum Output Voltage 6.3V
Current - Output 3A, 2A, 2A
Frequency - Switching 200kHz ~ 2.3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811264-TPS65263-1QRHBRQ1
Ultra Librarian 3D Model Ultra Librarian TPS65263-1QRHBRQ1 CAD Model

Description

Product Overview: TPS65263-1QRHBRQ1

The TPS65263-1QRHBRQ1 is a high-performance, triple-output, synchronous step-down switching regulator from Texas Instruments (TI), designed to meet the demanding power requirements of modern electronic devices. This advanced power solution is ideal for applications in automotive, industrial, and consumer electronics sectors, where efficiency, reliability, and a small footprint are crucial.

Key Features

  • Triple Synchronous Buck Converters: The device integrates three independent step-down voltage regulators that enable precise voltage control for multiple power rails in a system.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 4.5V to 18V, accommodating a variety of power sources and fluctuating input conditions.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for versatile use across different applications that require various voltage levels.
  • High Efficiency: With its synchronous design and low RDS(on) MOSFETs, the TPS65263-1QRHBRQ1 ensures high efficiency, which is critical for thermal management and extending battery life in portable devices.
  • Thermal and Overcurrent Protection: The device includes thermal shutdown and overcurrent protection features to safeguard the system under extreme operating conditions.
  • Qualified for Automotive Applications: As part of TI's automotive-grade product offerings, this regulator is designed to meet the rigorous quality and reliability standards required in the automotive industry.

Applications

The versatile nature of the TPS65263-1QRHBRQ1 makes it suitable for a wide array of applications, including but not limited to:

  • Infotainment and Telematics
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Power Modules
  • Industrial Control Systems
  • Power Supplies for FPGAs, DSPs, and Microcontrollers

Package and Quality

The TPS65263-1QRHBRQ1 is offered in a compact 32-pin VQFN (RHB) package, which minimizes the PCB space required. The device is also part of TI's "Q1" high-reliability automotive product line, ensuring that it meets the stringent AEC-Q100 qualification standards for automotive electronics.

With its robust design, comprehensive protection features, and flexible power management capabilities, the TPS65263-1QRHBRQ1 from Texas Instruments stands out as a superior choice for designers seeking a reliable and efficient power solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4191 $51.9337
17+ $6.0875 $103.4875
26+ $5.8973 $153.3298
36+ $5.7070 $205.4520
46+ $5.5168 $253.7728
61+ $4.9461 $301.7121
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,926 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess