EN
  • EN
  • DE
  • IT

TPS65273VDAPR

Part No TPS65273VDAPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK PROG 3.5A DL 32HTSSOP  /  Buck Switching Regulator IC Positive Programmable 0.68V 2 Output 3.5A 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.68V
Voltage - Output (Max) 1.95V
Current - Output 3.5A
Frequency - Switching 200kHz ~ 1.6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 32-HTSSOP
Base Product Number TPS65273
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-40887-6,296-40887-1,296-40887-2,-296-40887-1-ND,TPS65273VDAPR-ND,2156-TPS65273VDAPR,TEXTISTPS65273VDAPR
Standard Package 2,000
Win Source Part Number 1101041-TPS65273VDAPR
Ultra Librarian 3D Model Ultra Librarian TPS65273VDAPR CAD Model

Description

The TPS65273VDAPR is a state-of-the-art power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is specifically engineered to cater to a wide array of power requirements for various electronic devices, providing a compact, efficient, and reliable solution for power supply management.

Key Features

  • High Efficiency: The TPS65273VDAPR offers high efficiency in voltage regulation, ensuring minimal power loss during device operation, which is critical for battery-powered applications.
  • Dual-Channel Output: It features dual-channel synchronous step-down converters, allowing for simultaneous power supply to two distinct circuits or components within the electronic device.
  • Adjustable Output Voltage: The output voltage of each channel is adjustable, providing the flexibility needed to meet the specific voltage requirements of different components.
  • Thermal Protection: The IC includes thermal shutdown protection, which safeguards the device against potential damage from overheating.
  • Overcurrent Protection: It is also equipped with overcurrent protection, ensuring the longevity and reliability of the power supply by preventing excessive current flow that can harm the electronic components.

Applications

The versatility of the TPS65273VDAPR makes it suitable for a broad range of applications, including:

  • Portable and battery-powered devices
  • Consumer electronics such as smartphones and tablets
  • Networking and telecommunication equipment
  • Industrial and automotive systems

Technical Specifications

The TPS65273VDAPR boasts a range of technical specifications that underscore its performance and adaptability:

  • Input Voltage Range: Suitable for systems with a standard input voltage range, accommodating various types of batteries and power sources.
  • Switching Frequency: The high switching frequency allows for smaller external components, reducing the overall footprint and cost of the power supply design.
  • Package: The compact VDAPR package is designed to fit into space-constrained applications while providing robust power management capabilities.

With its combination of efficiency, flexibility, and protection features, the TPS65273VDAPR from Texas Instruments stands out as an exemplary solution for modern power management challenges in electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.7943
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $6.5194

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1159 $56.8113
17+ $6.6592 $113.2064
27+ $6.4511 $174.1797
36+ $6.2430 $224.7480
47+ $6.0349 $283.6403
63+ $5.4106 $340.8678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,393 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess