EN
  • EN
  • DE
  • IT

TPS65273VRHHT

Part No TPS65273VRHHT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description BUCK PROG 3.5A 36VQFN / Conv DC-DC 4.5V to 18V Synchronous Step Down Dual-Out 0.6V to 15V 3.5A/3.5A 36-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 2
Input Voltage MIN 4.5V
Voltage Input MAX 18V
Output Voltage 0.68V
Output Voltage MAX 1.95V
Output Current 3.5A
Frequency - Switching 200kHz ~ 1.6MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Win Source Part Number 798120-TPS65273VRHHT
Popularity Medium
Supply and Demand Status Balance
Family Name TPS65273V
Introduction Date March 24, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65273VRHHT CAD Model

Description

The TPS65273VRHHT is a high-performance, dual-output, synchronous step-down converter brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This advanced power management integrated circuit (PMIC) is designed to efficiently convert a higher voltage input to two lower voltage outputs, suitable for a variety of electronics applications.

Key Features

  • Input Voltage Range: The device supports a wide input voltage range from 4.5V to 28V, making it versatile for use in various system configurations.
  • Dual Synchronous Buck Converters: With two integrated synchronous buck converters, the TPS65273VRHHT can deliver two independent output voltages that are highly efficient and have reduced power loss.
  • Adjustable Outputs: The output voltages are adjustable, which allows for a high degree of flexibility in powering different system components.
  • High Efficiency: The device features low RDS(on) MOSFETs, ensuring high efficiency across a wide load range, which is essential for battery-powered applications.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and the system from potential damage due to overheating or excessive current draw.

Applications

The TPS65273VRHHT is ideal for a range of applications, including:

  • Consumer Electronics
  • Networking Equipment
  • Industrial and Automotive Systems
  • Point-of-Load Power Supplies

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS65273VRHHT is no exception. It is designed to meet the stringent requirements of modern electronic systems, ensuring long-term performance and stability.

Ordering Information

The TPS65273VRHHT is available in a compact 32-pin VQFN (RHH) package, which is optimized for minimal footprint and excellent thermal performance. For detailed specifications, application notes, and ordering information, please refer to the official Texas Instruments product page or contact your local TI sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK 15FC2QFN
Lowest to $3.5036
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $16.2559
Analog Devices Inc.
IC REG
Lowest to $20.1077
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.9484
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6333 $59.6997
21+ $5.4428 $114.2988
32+ $5.2727 $168.7264
44+ $5.1026 $224.5144
57+ $4.9325 $281.1525
76+ $4.4222 $336.0872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess