EN
  • EN
  • DE
  • IT

TPS65279VDAPR

Part No TPS65279VDAPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/PROG DL 32HTSSOP  /  Buck Switching Regulator IC Positive Adjustable (Programmable) 0.68V 2 Output 5A 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.68V
Voltage - Output (Max) 1.95V
Current - Output 5A
Frequency - Switching 200kHz ~ 1.6MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 32-HTSSOP
Base Product Number TPS65279
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-40892-1-ND,2156-TPS65279VDAPR,296-40892-6,TEXTISTPS65279VDAPR,296-40892-2,TPS65279VDAPR-ND,296-40892-1
Standard Package 2,000
Win Source Part Number 1101043-TPS65279VDAPR
Ultra Librarian 3D Model Ultra Librarian TPS65279VDAPR CAD Model

Description

The TPS65279VDAPR is a highly integrated power management IC designed by Texas Instruments, tailored to meet the rigorous demands of modern electronic systems. This advanced component incorporates multiple voltage regulators and a plethora of features, making it an ideal solution for applications requiring efficient power distribution and management.

Key Features

  • Multi-Channel Regulator: The TPS65279VDAPR includes a combination of step-down converters and LDOs (Low-Dropout Regulators), providing versatile power supply options for various subsystems.
  • High Efficiency: The integrated buck converters operate at high efficiency, which is crucial for maintaining thermal performance and prolonging battery life in portable applications.
  • Adjustable Outputs: It offers adjustable output voltage levels, allowing designers to fine-tune the voltages according to specific requirements of the target application.
  • Power Sequencing: The device supports programmable power sequencing, a vital feature for systems that require specific power-up and power-down procedures to ensure proper operation.
  • Protection Features: It includes over-current, over-voltage, under-voltage, and thermal shutdown protection, safeguarding the system against a wide range of fault conditions.

Applications

The TPS65279VDAPR is designed for a diverse array of applications, including but not limited to:

  • Embedded Processing Systems
  • Industrial Control Units
  • Automotive Infotainment and Telematics
  • Networking Equipment
  • Portable and Battery-Powered Devices

Technical Specifications

The device is offered in a VDAPR package and is characterized by a wide input voltage range, multiple output currents capabilities, and is designed to operate over an extended temperature range. It is compliant with the industry standards and ensures reliability for critical applications.

With its combination of flexibility, efficiency, and protection, the TPS65279VDAPR from Texas Instruments stands out as a comprehensive power management solution for designers looking to optimize their power architecture in compact and high-performance systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG DL 30WLP
Lowest to $3.2598
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $3.2598
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $6.0560
Analog Devices Inc.
IC REG
Lowest to $20.1077
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $14.0103

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.2315 $57.5465
27+ $4.2925 $115.8975
41+ $4.1583 $170.4903
56+ $4.0243 $225.3608
72+ $3.8901 $280.0872
97+ $3.4877 $338.3069
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,995 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess