EN
  • EN
  • DE
  • IT

TPS65279VRHHR

Part No TPS65279VRHHR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ/PROG 5A DL 36VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable (Programmable) 0.68V 2 Output 5A 36-VFQFN Exposed Pad
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 36-VFQFN Exposed Pad
Case / Package 36-VQFN (6x6)
Family Name TPS65279
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52049-6, TPS65279VRHHR-ND, 296-52049-1, 296-52049-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900910-TPS65279VRHHR
Ultra Librarian 3D Model Ultra Librarian TPS65279VRHHR CAD Model

Description

The TPS65279VRHHR is a highly integrated power management IC from Texas Instruments, designed for applications that demand efficient power distribution and management. This advanced chip features a combination of step-down converters and linear regulators, providing a comprehensive solution for powering various components of electronic systems.

Key Features

  • Multi-Channel Power Supply: The TPS65279VRHHR includes multiple power supply channels, each optimized for different voltage and current requirements, ensuring a versatile power solution for a wide range of applications.
  • High Efficiency: With integrated synchronous step-down converters, the device achieves high efficiency, which is critical for maintaining thermal performance and extending battery life in portable applications.
  • Adjustable Outputs: The output voltages are adjustable, providing the flexibility to cater to the specific needs of the powered components.
  • Thermal Protection: The device incorporates thermal shutdown protection, safeguarding the system against potential overheating and improving overall reliability.
  • Small Form Factor: Housed in a compact VQFN package, the TPS65279VRHHR is suitable for space-constrained applications, allowing for efficient use of PCB real estate.

Applications

The TPS65279VRHHR is ideal for a variety of applications that require reliable and efficient power management. These include:

  • Portable Electronics
  • Networking Equipment
  • Industrial Systems
  • Automotive Infotainment

Technical Specifications

Some of the technical specifications that make the TPS65279VRHHR an excellent choice for power management include:

  • Input Voltage Range: Suitable for a variety of supply voltages.
  • Integrated MOSFETs: Reduces external component count.
  • Programmable Soft-Start: Minimizes inrush current during startup.
  • Power Good Indicators: For real-time monitoring of system status.

In summary, the TPS65279VRHHR from Texas Instruments is a sophisticated, multi-channel power management solution that provides efficiency, versatility, and reliability for a broad spectrum of electronic applications. Its combination of features makes it a top choice for designers looking to optimize power consumption and performance in their products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.0945
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $9.3763
Analog Devices Inc.
IC REG
Lowest to $20.1077
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $6.1262
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.7943
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Lowest to $29.2470
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $3.2129

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess