EN
  • EN
  • DE

TPS65290ZBRHFT

Part No TPS65290ZBRHFT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONV BUCK/BOOST/LDO 24VQFN / Low-Quiescent-Current, Multi-Mode PMIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Converter, Energy Harvesting
Voltage - Input 2.2 V ~ 5 V
Number of Outputs 3
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (5x4)
Win Source Part Number 798123-TPS65290ZBRHFT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65290
Introduction Date May 13, 2013
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TPS65290ZBRHFT CAD Model

Description

The TPS65290ZBRHFT from Texas Instruments is a highly integrated power management integrated circuit (PMIC) designed to efficiently manage power requirements for a wide range of applications. This advanced PMIC is ideal for portable electronics, IoT devices, and embedded systems that require reliable and flexible power management solutions.

Key Features

  • Multiple Power Rails: The TPS65290ZBRHFT provides several power rails with high efficiency, ensuring that each component of the system receives the appropriate voltage and current.
  • Programmable Voltage Levels: With programmable voltage levels, this PMIC allows designers to fine-tune the power supply to match specific requirements of their system, enhancing performance and efficiency.
  • Integrated Power Switches: The inclusion of integrated power switches helps to reduce external component count, thereby saving space and simplifying the design process.
  • Thermal Protection: It includes built-in thermal protection features that safeguard the device and the system from overheating, ensuring long-term reliability.
  • Low Quiescent Current: The device's low quiescent current minimizes power consumption when in standby mode, making it suitable for battery-powered applications where energy efficiency is crucial.

Applications

The versatility of the TPS65290ZBRHFT makes it a perfect choice for a variety of applications, including:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Medical Devices
  • Wireless Sensors and IoT Devices
  • Energy Harvesting Systems

Technical Specifications

The TPS65290ZBRHFT operates over a wide input voltage range and is available in a compact, surface-mount package that is suitable for automated assembly processes. The device's technical specifications ensure that it can meet the rigorous demands of modern electronic systems.

Conclusion

With its robust feature set and flexible power management capabilities, the TPS65290ZBRHFT from Texas Instruments stands out as a comprehensive solution for designers looking to optimize their power supply architecture. Whether for consumer electronics or industrial applications, this PMIC provides the reliability and performance needed to power the next generation of electronic innovations.

You May Also Be Interested in

STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2036 $52.0360
24+ $4.2697 $102.4728
37+ $4.1362 $153.0394
50+ $4.0028 $200.1400
65+ $3.8694 $251.5110
87+ $3.4691 $301.8117
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess