EN
  • EN
  • DE

TPS65400RGZT

Part No TPS65400RGZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 4A/2A QD 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 4
Minimum Input Voltage 4.5V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 16.2V
Output Current 4A, 2A
Frequency - Switching 275kHz to 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 1112608-TPS65400RGZT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian TPS65400RGZT CAD Model

Description

The TPS65400RGZT is a highly integrated power management IC from Texas Instruments, designed to cater to a wide range of applications that require efficient power distribution and management. This advanced device incorporates multiple DC/DC converters and power regulators to provide a comprehensive power solution in a compact, space-saving package.

Key Features:

  • Integrated Solution: The TPS65400RGZT combines four synchronous step-down DC/DC converters, seven low-dropout regulators (LDOs), and a flexible sequencing engine, making it an all-in-one power management solution.
  • High Efficiency: With synchronous buck converters, the device ensures high efficiency across a wide load range, which is crucial for battery-powered applications to extend battery life.
  • Programmable Sequencing: The integrated sequencing engine allows for flexible power-up and power-down sequences, which can be programmed via I2C interface or set with external pins, ensuring proper operation of multi-rail systems.
  • Configurable Outputs: The TPS65400RGZT features configurable output voltage settings for the DC/DC converters and LDOs to meet the specific requirements of various subsystems within an electronic device.
  • Thermal Management: The device is equipped with thermal shutdown and overcurrent protection to safeguard the system under abnormal conditions.
  • Compact Form Factor: Housed in a 48-pin VQFN (RGZ) package, the TPS65400RGZT saves valuable board space and is suitable for space-constrained applications.

Applications:

The versatile TPS65400RGZT is ideal for powering multi-rail systems such as:

  • Portable and battery-powered electronics
  • Networking and telecom equipment
  • Industrial control systems
  • Automotive infotainment and telematics

Summary:

In summary, the TPS65400RGZT from Texas Instruments is a robust power management solution that simplifies system design by integrating multiple power regulators into a single device. Its high efficiency, programmable sequencing, and configurable outputs make it an excellent choice for designers looking to optimize power in complex multi-rail systems. The compact packaging and comprehensive protection features further enhance its appeal to a broad range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9281 $53.3529
21+ $4.8641 $102.1461
32+ $4.7121 $150.7872
44+ $4.5601 $200.6444
57+ $4.4081 $251.2617
76+ $3.9521 $300.3596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,520 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess