EN
  • EN
  • DE

TPS65530ARSLT

Part No TPS65530ARSLT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC 8CH DC/DC CONV LDO 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, Digital Still Cameras
Voltage - Input 1.5 V to 5.5 V
Number of Outputs 8
Output Voltage Adjustable
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (6x6)
Win Source Part Number 1112610-TPS65530ARSLT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS65530ARSLT CAD Model

Description

Product Overview: Texas Instruments TPS65530ARSLT

The TPS65530ARSLT is a high-performance power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced device is specifically tailored to meet the power requirements of a wide range of applications, particularly those in the portable and battery-powered segments such as smartphones, tablets, and other mobile devices.

The TPS65530ARSLT is built to provide a comprehensive power management solution by integrating multiple DC-DC converters and LDOs (Low Drop-Out regulators) into a single, compact package. This integration helps to minimize the footprint on the PCB (Printed Circuit Board), simplify the design process, and reduce the overall bill of materials for the end product.

Key Features:

  • High Efficiency: The device includes high-efficiency step-down converters that are designed to maximize battery life and reduce heat dissipation.
  • Multiphase Operation: Its ability to operate in multiphase mode allows for better load distribution and further improves efficiency.
  • Flexible Power Supply: With a wide input voltage range, the TPS65530ARSLT can accommodate various battery chemistries and configurations.
  • Programmable Output: The output voltages are programmable via an I2C interface, which provides precise control over the power supply to meet the demands of different system components.
  • Integrated LDOs: The inclusion of LDOs enables the supply of clean and stable voltages to noise-sensitive circuits, enhancing the overall system performance.
  • Thermal Protection: The PMIC is equipped with thermal shutdown protection to safeguard the device and the system under extreme conditions.
  • Small Package Size: Encased in a compact QFN (Quad Flat No-leads) package, the TPS65530ARSLT saves valuable space on the device's motherboard.

Applications:

The versatility of the TPS65530ARSLT makes it an ideal choice for a multitude of applications. It is especially well-suited for portable electronics where efficient power management is crucial. Its programmable features and integrated components allow for a tailored power solution that can adapt to the specific needs of various devices, ensuring optimal performance and power efficiency.

In summary, the Texas Instruments TPS65530ARSLT is a sophisticated power management solution that combines efficiency, flexibility, and integration to meet the rigorous demands of modern portable electronics.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Altera
IC REG CONV DDR 1OUT 46QFN
Lowest to $18.9180
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Need more? Email Us
Analog Devices Inc.
IC PS TRPL PENTIUM III 20-TSSOP
Lowest to $2.0305
Intersil
SWITCHING REGULATOR
Need more? Email Us
Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Renesas Electronics America
IC REG IMVP8 NOTEBK 3OUT 40TQFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $12.7856

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess