EN
  • EN
  • DE

TPS65561RGTR

Part No TPS65561RGTR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PHOTO FLSH CHRGR/IGBT 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Photoflash Capacitor Charger, Xenon
Operating Supply Current 1.3mA
Supply Voltage - Operating 2.7 V to 4 V
Temperature Range - Operating -35°C to 70°C
Mounting SMD (SMT)
Case / Package 16-QFN (3x3)
Win Source Part Number 034521-TPS65561RGTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65561RGTR CAD Model

Description

Overview of Texas Instruments TPS65561RGTR

The TPS65561RGTR is a high-performance power management IC designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced integrated circuit is tailored to meet the rigorous requirements of a variety of applications, including automotive, industrial, and portable electronics, where efficiency and reliability are paramount.

Key Features

  • Wide Input Voltage Range: The TPS65561RGTR operates over a broad input voltage range, making it suitable for multi-cell battery-powered applications as well as for regulated power supplies.
  • Multiple Output Channels: It features multiple output channels that can be configured to provide various output voltages, ensuring compatibility with different components of an electronic system.
  • High Efficiency: The device is designed for high-efficiency power conversion, which helps in reducing power loss and improving overall system performance.
  • Thermal Protection: With built-in thermal shutdown protection, the TPS65561RGTR prevents damage from overheating, enhancing the durability of the product.
  • Adjustable Switching Frequency: Users can adjust the switching frequency to optimize the balance between efficiency and external component size.
  • Package: The TPS65561RGTR comes in a compact QFN package, which is ideal for space-constrained applications.

Applications

The versatility of the TPS65561RGTR makes it an excellent choice for a wide array of applications. Its robust design is particularly well-suited for:

  • Automotive systems that require reliable power management under variable conditions.
  • Industrial equipment that demands consistent performance and long-term durability.
  • Portable devices where power efficiency is crucial to maximize battery life.

Quality and Support

Texas Instruments is known for its commitment to quality, and the TPS65561RGTR is no exception. It is built to meet the high standards of reliability and performance that customers expect from TI. Furthermore, TI provides extensive technical support, including datasheets, application notes, and design resources to assist engineers in integrating the TPS65561RGTR into their designs successfully.

In summary, the TPS65561RGTR from Texas Instruments is a versatile and efficient power management solution, packed with features that make it suitable for a broad range of applications. Its combination of performance, flexibility, and reliability makes it an ideal choice for designers looking to optimize their power management systems.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $11.3498
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
STMicroelectronics
DISCRETE
Lowest to $4.4879

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess