EN
  • EN
  • DE

TPS65632RTET

Part No TPS65632RTET
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC AMOLED DISPLAY TRPL 16WQFN / Triple Outputs Disply Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Converter, AMOLED Display
Voltage - Input 2.9 V ~ 4.5 V
Number of Outputs 3
Voltage - Output 4.6V, -1.5 V ~ -5.4 V, 5.8 V ~ 7.7 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-WQFN (3x3)
Win Source Part Number 798126-TPS65632RTET
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65632
Introduction Date March 24, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65632RTET CAD Model

Description

The TPS65632RTET is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is specifically engineered to cater to the demanding power requirements of modern portable electronics, providing high efficiency and reliability.

Key Features

  • Versatile Power Solution: The TPS65632RTET is a multi-channel IC that offers a comprehensive power management solution, integrating multiple voltage rails to power various subsystems efficiently.
  • High Efficiency: With an advanced switching regulator design, this PMIC ensures high power conversion efficiency, leading to extended battery life and reduced heat generation in portable devices.
  • Compact Footprint: The device comes in a compact WQFN package, making it an ideal choice for space-constrained applications such as smartphones, tablets, and other handheld devices.
  • Programmable Output: It features programmable output voltages that can be precisely adjusted to meet the needs of specific components within the system, ensuring optimal performance.
  • Integrated Protection Features: The TPS65632RTET includes several built-in protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard the device and the system it powers.

Applications

The versatility of the TPS65632RTET makes it suitable for a wide range of applications. It is commonly used in:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Digital cameras and portable media players
  • Handheld gaming consoles
  • Wearable technology

Technical Specifications

  • Package: 16-WQFN (3x3)
  • Input Voltage Range: 2.5V to 6V
  • Multiple Output Voltages: Configurable
  • Operating Temperature Range: -40°C to 85°C

Overall, the TPS65632RTET by Texas Instruments is a robust and flexible power management solution that meets the stringent requirements of today's portable electronics. Its combination of efficiency, compact size, and integrated safety features make it a top choice for designers looking to optimize power consumption and maximize performance in their products.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6685 $51.0165
22+ $4.6511 $102.3242
34+ $4.5058 $153.1972
46+ $4.3604 $200.5784
60+ $4.2151 $252.9060
80+ $3.7790 $302.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess