EN
  • EN
  • DE

TPS65633BRTER

Part No TPS65633BRTER
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707970-TPS65633BRTER
Series TPS series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65633BRTER CAD Model

Description

The TPS65633BRTER is a state-of-the-art integrated circuit (IC) crafted by the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced component is an integral part of the power management family, specifically designed to meet the rigorous demands of modern electronic devices.

Key Features

  • High Efficiency: The TPS65633BRTER is engineered for maximum power efficiency, which is crucial for battery-operated devices, ensuring longer run times and reduced heat generation.
  • Compact Design: With its small form factor, this IC can fit into the tightest of spaces, making it ideal for portable and space-constrained applications.
  • Integrated Functionality: This device combines multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Voltage Regulation: It provides stable voltage regulation, which is essential for maintaining the performance and longevity of sensitive electronic circuits.

Applications

The TPS65633BRTER is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Wearable Technology

Technical Specifications

The technical specifications of the TPS65633BRTER make it a robust choice for power management solutions:

  • Package: The device comes in a compact WQFN package, which is ideal for space-saving designs.
  • Input Voltage: It supports a wide range of input voltages, accommodating various power sources and battery technologies.
  • Temperature Range: This IC operates over an extended temperature range, ensuring reliability under varying environmental conditions.

Quality and Support

As with all Texas Instruments products, the TPS65633BRTER is manufactured to the highest quality standards. Customers can also rely on TI's global support network for technical assistance and resources, making it a trusted choice for designers and manufacturers worldwide.

You May Also Be Interested in

Texas Instruments
Lowest to $0.7931
Texas Instruments
Lowest to $1.5002
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.3668
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $56.2489
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $56.2489
Texas Instruments
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1158 $55.0422
20+ $5.0181 $100.3620
31+ $4.8613 $150.7003
43+ $4.7045 $202.2935
55+ $4.5477 $250.1235
74+ $4.0772 $301.7128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,127 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess