EN
  • EN
  • DE

TPS71550SYPCT

Part No TPS71550SYPCT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708025-TPS71550SYPCT
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS71550SYPCT CAD Model

Description

The TPS71550SYPCT is a high-performance, low-dropout (LDO) voltage regulator from the reputable semiconductor manufacturer, Texas Instruments (TI). This advanced component offers a stable and reliable power supply solution for a wide array of electronic applications, particularly those requiring a low-voltage source with minimal power dissipation.

Key Features

  • Output Voltage: The TPS71550SYPCT provides a fixed output voltage of 5V, which is ideal for powering 5V logic and microcontroller-based systems.
  • Low Dropout: With a very low dropout voltage, this LDO regulator maintains regulation even when the supply voltage is very close to the output voltage, enhancing system efficiency and battery life in portable applications.
  • High Output Current: Capable of delivering an output current of up to 50mA, it is well-suited for low-power devices and can support moderate loads with ease.
  • Stable with Low-ESR Capacitors: The device is stable with ceramic capacitors, which have a low equivalent series resistance (ESR), reducing the overall component count and board space.
  • Thermal and Overcurrent Protection: The TPS71550SYPCT includes built-in thermal shutdown and overcurrent protection features, safeguarding the device and the connected load from potential damage due to excessive heat or current.
  • Low Quiescent Current: Its low quiescent current makes it an excellent choice for battery-powered applications, as it minimizes power consumption when in standby mode.
  • Package: The device is available in a compact 5-pin SOT-23 package, which is suitable for space-constrained applications.

Applications

The TPS71550SYPCT is versatile and can be used in various electronic systems, including but not limited to:

  • Battery-powered equipment
  • Handheld devices
  • Portable medical devices
  • Power supplies for sensors and analog circuits
  • Microcontroller power supplies

In summary, the TPS71550SYPCT from Texas Instruments is a robust and efficient solution for designers looking to enhance the performance and reliability of their power management systems. Its combination of low dropout, high stability, and protective features make it an essential component in modern electronic designs.

You May Also Be Interested in

AVX Corporation
CAP TANT 15UF 10% 20V 2312
Need more? Email Us
Texas Instruments
Lowest to $7.7864
Texas Instruments
Lowest to $56.2489
Texas Instruments
Lowest to $0.7931
Texas Instruments
Lowest to $5.6264
Texas Instruments
Lowest to $2.3668
Texas Instruments
Lowest to $3.2895
Texas Instruments
Need more? Email Us
AVX Corporation
CAP TANT 100UF 10% 16V 2312
Lowest to $2.4649

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7931 $51.5515
155+ $0.6508 $100.8740
240+ $0.6305 $151.3200
330+ $0.6101 $201.3330
425+ $0.5898 $250.6650
570+ $0.5288 $301.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess