EN
  • EN
  • DE

SN74HC4851QPWR

Part No SN74HC4851QPWR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838347-SN74HC4851QPWR
Ultra Librarian 3D Model Ultra Librarian SN74HC4851QPWR CAD Model

Description

Product Overview: SN74HC4851QPWR from Texas Instruments

The SN74HC4851QPWR is a versatile and high-performance analog multiplexer/demultiplexer from Texas Instruments, a renowned leader in semiconductor solutions. This device is part of the 74HC series, known for its high-speed CMOS technology, and it is designed to facilitate the routing of analog or digital signals to a common output or input line through a single channel.

Key Features

  • Channel Configuration: The SN74HC4851QPWR offers an 8-channel configuration, providing the flexibility to handle multiple signal paths using a single device.
  • Wide Operating Voltage: It operates over a broad voltage range from 2V to 6V, making it compatible with a variety of logic families and allowing seamless integration into diverse systems.
  • Low ON-State Resistance: The device features low ON-state resistance, which minimizes signal attenuation and ensures high signal integrity.
  • Break-Before-Make Switching: Its break-before-make switching mechanism prevents signal overlap during channel transitions, thereby avoiding potential signal errors.
  • Low Power Consumption: The SN74HC4851QPWR is designed for low power consumption, which is critical for battery-powered and energy-sensitive applications.

Applications

The SN74HC4851QPWR is suited for a broad range of applications, including:

  • Data acquisition systems
  • Signal routing in audio and video equipment
  • Communication systems
  • Industrial control systems
  • Medical instrumentation

Package and Quality

The device comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, denoted by the "QPWR" suffix in its part number. This package is ideal for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and the SN74HC4851QPWR is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments.

Conclusion

Overall, the SN74HC4851QPWR from Texas Instruments is a high-quality analog multiplexer/demultiplexer that combines flexibility, efficiency, and reliability. Whether for professional, industrial, or hobbyist applications, this component is an excellent choice for designers looking to manage multiple signal paths efficiently and effectively.

You May Also Be Interested in

55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 6"
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $51.1596

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8906 $53.4360
140+ $0.7308 $102.3120
215+ $0.7080 $152.2200
295+ $0.6851 $202.1045
380+ $0.6623 $251.6740
510+ $0.5938 $302.8380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess