EN
  • EN
  • DE

TPS65651RTER

Part No TPS65651RTER
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC AMOLED DRIVER 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Converter, AMOLED Display
Voltage - Input 2.9 V to 4.5 V
Number of Outputs 3
Output Voltage Multiple
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-WQFN (3x3)
Win Source Part Number 1112621-TPS65651RTER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65651RTER CAD Model

Description

The TPS65651RTER is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This advanced chip is specifically engineered to cater to the demanding needs of modern portable electronics, providing a comprehensive power management solution that is both efficient and reliable.

Key Features

  • Multiple Output Channels: The TPS65651RTER features several output voltage rails, making it suitable for powering a wide range of components, including processors, memory, and peripheral devices.
  • High Efficiency: With its advanced design, this PMIC operates with high efficiency, which helps extend battery life in portable devices.
  • Small Footprint: The device comes in a compact WQFN-40 package, which saves valuable board space and is ideal for space-constrained applications.
  • Programmable Voltage: Output voltages are programmable via an I2C interface, allowing for dynamic voltage scaling to meet the power requirements of various system states.
  • Integrated Power Sequencing: The TPS65651RTER includes built-in power sequencing for simplified system power-up and power-down procedures.
  • Thermal Protection: The device is equipped with thermal shutdown protection to safeguard against overheating, enhancing system reliability.

Applications

The versatile nature of the TPS65651RTER makes it an excellent choice for a multitude of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wearable Technology
  • GPS Devices
  • Other battery-powered consumer electronics

Quality and Support

TI is known for its commitment to quality, and the TPS65651RTER is no exception. The device is built to meet the highest industry standards for performance and reliability. Additionally, TI provides extensive technical support, including datasheets, reference designs, and application notes to assist designers in integrating this PMIC into their projects.

You May Also Be Interested in

Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8360 $53.7040
32+ $3.1475 $100.7200
50+ $3.0492 $152.4600
68+ $2.9508 $200.6544
88+ $2.8525 $251.0200
118+ $2.5574 $301.7732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess