EN
  • EN
  • DE
  • IT

TPS65851ZQZR

Part No TPS65851ZQZR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707976-TPS65851ZQZR
Series TPS series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS65851ZQZR CAD Model

Description

The TPS65851ZQZR is an advanced Power Management Integrated Circuit (PMIC) developed by Texas Instruments, designed to cater to the rigorous power requirements of portable and battery-powered devices. This high-performance chip offers a comprehensive solution for power management, featuring a multitude of functionalities including charging control, multiple regulated outputs, and system protection features.

Key Features

  • Integrated Charger: The TPS65851ZQZR comes with a sophisticated charging circuit that supports various battery technologies and provides efficient charging solutions, ensuring optimal battery life and performance.
  • Multiple Output Rails: It offers multiple voltage rails with adjustable outputs, enabling it to power different components within a system, such as microprocessors, memory, and peripheral devices.
  • System Protection: It has built-in safety features such as over-voltage, over-temperature, and short-circuit protection, which safeguard the system from electrical hazards and improve overall reliability.
  • High Efficiency: The device is designed for high-efficiency operation, which not only extends battery life but also reduces heat generation, making it suitable for compact and enclosed designs.

Applications

The TPS65851ZQZR is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Portable Electronics

Technical Specifications

With its compact QFN (Quad Flat No-leads) package, the TPS65851ZQZR is designed for space-constrained applications. The device operates over a wide input voltage range and provides a flexible power management solution with its programmable output voltages and sequencing options.

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The TPS65851ZQZR is no exception and is backed by Texas Instruments' extensive technical support and documentation, making it a reliable choice for designers and manufacturers seeking a robust power management solution.

You May Also Be Interested in

Texas Instruments
Lowest to $56.2489
Texas Instruments
Lowest to $0.3725
Texas Instruments
Lowest to $0.3865
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.7836
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 12A 28VQFN
Lowest to $0.7665
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3967 $55.8680
90+ $1.1461 $103.1490
140+ $1.1102 $155.4280
190+ $1.0744 $204.1360
245+ $1.0386 $254.4570
325+ $0.9312 $302.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess