EN
  • EN
  • DE

TPS658610AZQZT

Part No TPS658610AZQZT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LI-ION BATT/PWR MGMT 120BGA / Power Management Unit to 120-Pin BGA MICROSTAR JUNIOR T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Operating Supply Current 870μA
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 120-VFBGA
Manufacturer Package 120-BGA Microstar Junior (6x6)
Win Source Part Number 798131-TPS658610AZQZT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name TPS658610A
Introduction Date February 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS658610AZQZT CAD Model

Description

Product Overview: Texas Instruments TPS658610AZQZT

The TPS658610AZQZT from Texas Instruments is a cutting-edge power management integrated circuit (PMIC) designed to cater to a wide range of applications, particularly in the mobile and portable electronics markets. This advanced PMIC is engineered to provide a highly efficient, multi-channel power supply solution, offering a compact and energy-efficient design that is ideal for space-constrained applications.

Key Features

  • Multiple Power Outputs: The TPS658610AZQZT features a variety of power outputs, including switch-mode power supply (SMPS) channels, linear regulators, and an integrated battery charger. This versatility allows the chip to power a broad spectrum of components within a single system.
  • High Efficiency: The device's switch-mode power supplies are designed for high efficiency, which helps to reduce heat dissipation and extend battery life in portable devices.
  • Programmable Voltage: It offers programmable output voltages, enabling precise power delivery tailored to the specific needs of each powered component.
  • Integrated Battery Charger: With an integrated battery management system, the TPS658610AZQZT ensures safe and efficient charging of lithium-ion batteries, which is critical for portable devices.
  • Advanced Power Sequencing: The chip includes sophisticated power sequencing capabilities, ensuring that each part of the system is powered up and down in the correct order for optimal performance and stability.
  • I2C Compatible: The device features an I2C interface, allowing for easy communication and control within complex systems.

Applications

The TPS658610AZQZT is suitable for a wide array of applications, particularly where efficient power management is a critical requirement. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Digital Cameras
  • Wearable Technology

With its robust feature set and Texas Instruments' reputation for quality and reliability, the TPS658610AZQZT is an excellent choice for designers who need a comprehensive power management solution that can streamline product design and enhance overall system performance.

You May Also Be Interested in

Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2756 $54.8268
7+ $14.9954 $104.9678
11+ $14.5268 $159.7948
15+ $14.0582 $210.8730
19+ $13.5896 $258.2024
25+ $12.1838 $304.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess