EN
  • EN
  • DE

TPS658620ZQZR

Part No TPS658620ZQZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Advanced Power Management Unit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Operating Supply Current 870μA
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 120-VFBGA
Manufacturer Package 120-BGA Microstar Junior (6x6)
Win Source Part Number 1273064-TPS658620ZQZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Family Name TPS658620
Introduction Date May 01, 2009
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TPS658620ZQZR CAD Model

Description

The TPS658620ZQZR is a highly integrated power management integrated circuit (IC) from the renowned semiconductor manufacturer, Texas Instruments. This advanced component is designed to cater to the demanding power requirements of modern portable and battery-powered devices such as smartphones, tablets, and digital cameras.

Key Features:

  • Multiple Power Rails: The IC provides several independent voltage rails, each of which can be configured and controlled to power different subsystems within the electronic device.
  • High-Efficiency: With an emphasis on power conservation, the TPS658620ZQZR features high-efficiency step-down converters and low-dropout regulators to maximize battery life.
  • Integrated Charging Control: It includes an integrated battery charger controller that supports various charging profiles, making it suitable for devices with rechargeable batteries.
  • Programmable Voltage Settings: The device offers programmable voltage settings via an I2C interface, allowing for precise control over output voltages to meet specific application requirements.
  • Power Sequencing: The IC provides flexible power sequencing options, ensuring that each power rail is activated in the correct order for safe and reliable device startup and shutdown.
  • Thermal Management: It incorporates thermal shutdown protection to prevent overheating, safeguarding the device and extending its lifespan.

Applications:

The versatility of the TPS658620ZQZR makes it an ideal choice for a wide range of applications. It is particularly well-suited for portable electronics that require efficient power management, such as:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Digital Cameras
  • Handheld Gaming Devices

With its compact QFN package, the TPS658620ZQZR is designed to fit into space-constrained applications while providing robust power management capabilities. Texas Instruments' commitment to quality and performance ensures that this IC meets the highest standards, providing reliable and efficient power management solutions for today's electronic devices.

You May Also Be Interested in

NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9907 $74.9721
5+ $20.5052 $102.5260
8+ $19.8644 $158.9152
11+ $19.2236 $211.4596
14+ $18.5828 $260.1592
19+ $16.6604 $316.5476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess