EN
  • EN
  • DE

TPS658621CZQZT

Part No TPS658621CZQZT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LI-ION BATT/PWR MGMT 120BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Mounting SMD (SMT)
Case / Package 120-BGA Microstar Junior (6x6)
Win Source Part Number 128253-TPS658621CZQZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS658621CZQZT CAD Model

Description

The TPS658621CZQZT is a sophisticated power management integrated circuit (PMIC) designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This advanced component is engineered to cater to the demanding power requirements of modern portable and battery-powered devices such as smartphones, tablets, and digital cameras.

Key Features

  • Integrated Power Solution: The TPS658621CZQZT combines various power management functionalities in one package, including multiple DC/DC converters, LDOs, and a battery management system, which simplifies the design and reduces the overall footprint on the PCB.
  • High Efficiency: With its high-efficiency step-down converters and low-dropout regulators, this PMIC ensures extended battery life and optimized power consumption, making it ideal for energy-sensitive applications.
  • Programmable Voltage: The device offers programmable output voltage levels, allowing designers to fine-tune the power delivery to match specific circuit requirements.
  • Advanced Battery Management: Featuring an integrated battery charger and a range of protection features, the TPS658621CZQZT provides safe and efficient charging, enhancing the longevity of the battery.
  • Flexible Configuration: It supports I2C communication, which enables dynamic control and monitoring of the power states, making it adaptable to various performance states of the application processor.

Applications

The versatility of the TPS658621CZQZT makes it suitable for a wide array of applications, particularly where efficient power management and space constraints are critical. Its integration capabilities and programmable features make it a top choice for designers looking to create compact, energy-efficient products without compromising on performance.

Quality and Reliability

As with all Texas Instruments products, the TPS658621CZQZT is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding situations. Texas Instruments' commitment to innovation and quality makes the TPS658621CZQZT a trusted component in the industry.

You May Also Be Interested in

Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Microchip Technology
IC ULTRASOUND DRIVER 80VQFN
Need more? Email Us
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess