EN
  • EN
  • DE

TPS658621DZGUR

Part No TPS658621DZGUR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LI-ION PATT/PWR MGMT 169BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Mounting SMD (SMT)
Case / Package 169-BGA MicroStar (12x12)
Win Source Part Number 055781-TPS658621DZGUR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS658621DZGUR CAD Model

Description

Product Overview: TPS658621DZGUR by Texas Instruments

The TPS658621DZGUR is a highly integrated power management IC from the renowned manufacturer Texas Instruments, designed to meet the rigorous demands of portable and handheld devices. This versatile chip is an excellent choice for a wide range of applications, including smartphones, tablets, and other multimedia devices that require efficient power management solutions.

Key Features

  • Multiple Power Rails: The TPS658621DZGUR provides several integrated power rails, including step-down converters, LDOs, and switch-mode power supplies, ensuring a compact and efficient power management system.
  • High Efficiency: With its advanced power conversion technology, this IC offers high efficiency across a wide load range, making it ideal for battery-powered devices where energy conservation is crucial.
  • Programmable Voltage Levels: The device features programmable voltage levels on its power outputs, which can be adjusted to meet the specific requirements of various system components.
  • Integrated Battery Charger: An integrated battery charging circuit supports various battery technologies, providing a flexible and convenient charging solution for portable devices.
  • Smart Power Sequencing: The TPS658621DZGUR includes intelligent power sequencing for controlled startup and shutdown of the device, enhancing system stability and reliability.

Advanced Protection Features

  • Overvoltage Protection: Built-in overvoltage protection safeguards the device and connected components from potential damage due to unexpected voltage spikes.
  • Thermal Shutdown: The IC incorporates thermal shutdown mechanisms to prevent overheating, ensuring safe operation under varying conditions.
  • Current Limiting: Current limiting capabilities protect the power management system from overcurrent events that could otherwise compromise device integrity.

Package and Availability

The TPS658621DZGUR is offered in a compact, surface-mount package, which is ideal for space-constrained applications. Its design allows for simplified integration into system designs, reducing overall development time and accelerating time to market. This product is available through Texas Instruments and authorized distributors, ensuring easy access for designers and manufacturers around the world.

With its comprehensive set of features and protections, the TPS658621DZGUR from Texas Instruments stands out as a robust and reliable power management solution for the latest generation of portable electronics.

You May Also Be Interested in

EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4754 $51.8032
19+ $5.3131 $100.9489
30+ $5.1471 $154.4130
41+ $4.9810 $204.2210
52+ $4.8150 $250.3800
70+ $4.3169 $302.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,190 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess