EN
  • EN
  • DE

TPS659106A1RSLR

Part No TPS659106A1RSLR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Integrated Power Management Unit Top Specification
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Handheld/Mobile Devices, OMAP
Operating Supply Voltage 1.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (6x6)
Win Source Part Number 1273071-TPS659106A1RSLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS659106
Introduction Date November 01, 2010
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS659106A1RSLR CAD Model

Description

Product Overview: TPS659106A1RSLR by Texas Instruments

The TPS659106A1RSLR is a highly integrated power management IC (PMIC) from Texas Instruments, designed to cater to the needs of multi-core processors and platforms demanding high power efficiency and advanced power control. This PMIC is particularly suitable for portable electronics, such as smartphones, tablets, and other handheld devices, where power conservation and space savings are critical.

Key Features

  • Versatile Power Solution: The TPS659106A1RSLR offers a comprehensive range of power solutions including multiple step-down converters for core voltage, memory, and SoC power, linear regulators for analog and I/O power, and a real-time clock supply.
  • Integrated Power Control: With an I2C interface, it allows for programmable voltage scaling, power sequencing, and power-saving modes, which are essential for optimizing system power efficiency.
  • Enhanced Safety: The device features multiple safety protocols, including under-voltage lockout, thermal shutdown, and over-current protection, ensuring reliable operation under various conditions.
  • Small Package Size: Housed in a compact VQFN package, the TPS659106A1RSLR saves valuable board space and is ideal for space-constrained applications.

Applications

The TPS659106A1RSLR is designed to support a wide range of applications that require efficient power management. Its primary applications include:

  • Smartphones and Tablets
  • Handheld Gaming Devices
  • Portable Media Players
  • Other Mobile Computing Devices

Product Specifications

The TPS659106A1RSLR operates over a wide input voltage range and offers a high level of integration to minimize external component count. Its specifications include:

  • Input Voltage Range: Typically 2.5V to 5.5V
  • Multiple Programmable Voltage Rails
  • High-Efficiency Step-Down Converters and LDOs
  • Compact 48-Pin VQFN Package

For designers looking for a robust, efficient, and space-saving power management solution, the TPS659106A1RSLR by Texas Instruments stands out as a superior choice. Its integration of multiple power rails and advanced control features make it an indispensable component for modern electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2910 $52.6560
38+ $2.7003 $102.6114
58+ $2.6159 $151.7222
80+ $2.5315 $202.5200
103+ $2.4471 $252.0513
137+ $2.1940 $300.5780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess