EN
  • EN
  • DE

TPS659109A1RSL

Part No TPS659109A1RSL
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT 8 LDO 48VQFN / OMAP3 Power Management 2.7V to 5.5V 48-Pin VQFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Bulk
Applications Handheld/Mobile Devices, OMAP
Operating Supply Voltage 1.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (6x6)
Win Source Part Number 798135-TPS659109A1RSL
Popularity Medium
Supply and Demand Status Limited
Family Name TPS659109
Introduction Date November 01, 2010
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS659109A1RSL CAD Model

Description

Product Overview: TPS659109A1RSL by Texas Instruments

The TPS659109A1RSL is a highly integrated power management integrated circuit (PMIC) developed by Texas Instruments (TI), designed to support a wide range of applications, including mobile phones, tablets, and other portable electronics. This advanced PMIC is engineered to meet the stringent power requirements of modern, high-performance processors and platforms.

At the heart of the TPS659109A1RSL is a versatile set of features that ensure reliable and efficient power delivery. It includes multiple step-down converters for core voltage, memory, and I/O power, along with step-up converters and LDOs (Low Drop-Out regulators) for additional peripheral power needs. The device's ability to provide multiple voltage rails from a single chip greatly simplifies system design and helps reduce the overall bill of materials.

One of the key advantages of the TPS659109A1RSL is its programmable power sequencing. This feature allows designers to sequence the power rails in a specific order, ensuring proper startup and shutdown of the system's processors and peripherals, which is critical for maintaining system integrity and reliability.

The PMIC also boasts an I2C interface, which provides a communication channel for system control and monitoring. Through this interface, system designers can access the device's registers to customize its operation, such as setting the output voltage levels, configuring the power-on sequence, or reading the fault status. This level of control makes the TPS659109A1RSL highly adaptable to the specific needs of various applications.

For enhanced system protection, the TPS659109A1RSL includes a range of safety features such as over-voltage, under-voltage, and over-temperature protection. These protective measures ensure that the system operates within safe limits, protecting both the PMIC and the device it powers from potential damage.

In summary, the TPS659109A1RSL from Texas Instruments is a compact, feature-rich power management solution that offers a high level of integration, efficiency, and flexibility, making it an ideal choice for powering the next generation of portable electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Need more? Email Us
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
NXP / Nexperia
PF1510
Lowest to $4.5143

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess