EN
  • EN
  • DE

TPS6591102AA2ZRCR

Part No TPS6591102AA2ZRCR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT 9LDO 98BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Portable Equipment
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 98-BGA Microstar JR
Win Source Part Number 1112647-TPS6591102AA2ZRCR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS6591102AA2ZRCR CAD Model

Description

The TPS6591102AA2ZRCR is a high-performance integrated power management unit designed by Texas Instruments. This advanced IC is engineered to meet the stringent power requirements of contemporary portable and battery-powered devices such as smartphones, tablets, and other handheld electronics. It provides a comprehensive solution for managing and optimizing power consumption, allowing for extended battery life and improved device performance.

Key Features

  • Multiple Power Rails: The TPS6591102AA2ZRCR offers a variety of power rails, including step-down converters, LDOs (Low Dropout Regulators), and switchable power outputs to support core, memory, I/O, and peripheral power requirements.
  • High Efficiency: With its integrated DC-DC converters, the device ensures high power efficiency, which is critical for maximizing battery life in portable applications.
  • Programmable Voltage: The output voltages are programmable via I2C interface, which provides flexibility in power management according to the specific needs of the application.
  • Power Sequencing: It includes an intelligent power sequencing feature, enabling the correct power-up and power-down sequences for various components, thereby protecting the system and ensuring reliable operation.
  • Small Form Factor: The compact QFN package makes the TPS6591102AA2ZRCR ideal for space-constrained applications, without compromising on its robust power management capabilities.

Applications

The versatile nature of the TPS6591102AA2ZRCR makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Wireless Communication Modules
  • Other Portable Electronics

Technical Specifications

The device operates over a wide input voltage range and provides multiple regulated outputs with high accuracy. It is designed to work efficiently under various operating conditions and has built-in protection features such as over-temperature and over-voltage protection to ensure the safety and longevity of the end product.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their local sales representative for further assistance with the TPS6591102AA2ZRCR.

You May Also Be Interested in

NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
NXP / Nexperia
PF1510
Lowest to $4.5143

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0114 $56.0798
16+ $6.5735 $105.1760
24+ $6.3681 $152.8344
33+ $6.1627 $203.3691
42+ $5.9572 $250.2024
57+ $5.3410 $304.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,230 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess