EN
  • EN
  • DE

TPS6591104AA2ZRCR

Part No TPS6591104AA2ZRCR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC REGULATOR CONV SMD / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Base Product Number TPS6591104
Standard Package 1,000 pcs
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 378584-TPS6591104AA2ZRCR
Ultra Librarian 3D Model Ultra Librarian TPS6591104AA2ZRCR CAD Model

Description

TPS6591104AA2ZRCR Integrated Power Management IC by Texas Instruments

The TPS6591104AA2ZRCR is a highly integrated power management integrated circuit (PMIC) designed by Texas Instruments (TI) to meet the power requirements of various applications, particularly those within the portable and handheld market. This advanced chip is engineered to provide a comprehensive power management solution for processors, microcontrollers, and other digital loads.

Key Features:

  • Multiple Power Rails: The TPS6591104AA2ZRCR offers a multitude of power rails, including step-down converters, LDOs, and switchable power outputs to support the core, memory, I/O, and auxiliary supply needs of complex digital systems.
  • High Efficiency: With its integrated DC/DC converters, this PMIC is designed for high efficiency, which is crucial for battery-powered devices, helping to extend battery life and reduce heat.
  • Programmable Voltage: The device features programmable voltage levels on its power outputs, allowing for fine-tuning to meet specific requirements of the powered system.
  • Power Sequencing: It includes power sequencing capabilities that ensure the correct power-up and power-down sequences for various components, protecting them from potential damage caused by incorrect voltage application.
  • Integrated Power Supervision: The TPS6591104AA2ZRCR provides integrated power supervision functions, which help in monitoring the system's power health and taking action if any irregularities are detected.

Applications:

Designed to be versatile, the TPS6591104AA2ZRCR is suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Portable or Battery-Powered Devices

Package and Availability:

The TPS6591104AA2ZRCR is available in a compact package that is conducive to space-constrained applications. It is designed for ease of integration into system designs and is available through Texas Instruments and authorized distributors.

With its comprehensive feature set and Texas Instruments' reputation for quality, the TPS6591104AA2ZRCR is an excellent choice for designers looking to create efficient, reliable, and high-performance power management systems.

You May Also Be Interested in

Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess