EN
  • EN
  • DE

TPS6591104DA2ZRC

Part No TPS6591104DA2ZRC
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMU W/DCDC CTRLR 98BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Applications Portable Equipment
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 98-VFBGA
Supplier Device Package 98-BGA MICROSTAR JUNIOR (9x6)
Base Product Number TPS6591104
Standard Package 240 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 937304-TPS6591104DA2ZRC
Ultra Librarian 3D Model Ultra Librarian TPS6591104DA2ZRC CAD Model

Description

The TPS6591104DA2ZRC is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to support a wide range of applications, including mobile phones, tablets, and other portable electronics. It is engineered to provide a comprehensive power solution by incorporating multiple voltage regulators, power sequencing, and system control in a single package.

Key Features

  • Multiple Power Rails: The device includes multiple programmable voltage regulators, including step-down converters and LDOs (Low Dropout Regulators), to efficiently supply various power rails required by complex systems.
  • Integrated Power Sequencing: TPS6591104DA2ZRC features built-in power sequencing logic that simplifies system design by managing the power-up and power-down sequences of different system components in a predefined order.
  • Flexible Configuration: The PMIC provides a high level of configurability via I2C interface, allowing designers to tailor the power management settings to their specific application needs.
  • Advanced Power Saving: With its support for multiple power-saving modes, the TPS6591104DA2ZRC helps extend battery life in portable devices by minimizing power consumption when the system is in idle or standby modes.
  • Compact Footprint: The device comes in a compact package, making it ideal for space-constrained applications.

Applications

The versatility of the TPS6591104DA2ZRC makes it suitable for a broad range of applications. Its ability to provide stable and efficient power to various system components makes it an excellent choice for powering processors, memory, and peripheral devices in portable electronics. Its compact size and feature set also make it an attractive option for wearable technology, IoT devices, and other applications where space and power efficiency are critical.

Product Summary

Texas Instruments' TPS6591104DA2ZRC is a sophisticated solution for modern power management challenges. Its combination of integration, configurability, and efficiency addresses the needs of contemporary electronic devices, making it a preferred choice for designers looking to optimize their power architecture for performance and battery life.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
NXP / Nexperia
PF1510
Lowest to $4.5143
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9702 $50.4934
42+ $2.4371 $102.3582
64+ $2.3609 $151.0976
88+ $2.2848 $201.0624
114+ $2.2086 $251.7804
152+ $1.9801 $300.9752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess