EN
  • EN
  • DE
  • IT

TPS659114A2NMAR

Part No TPS659114A2NMAR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description INTEGRATED POWER MANAGEMENT IC (
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001274-TPS659114A2NMAR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package Tape & Reel (TR) Cut Tape (CT)
Applications Portable Equipment
Current - Supply 320µA
Voltage - Supply 1.7V, 2.7V ~ 5.5V
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Mounting Type 98-VFBGA
Ultra Librarian 3D Model Ultra Librarian TPS659114A2NMAR CAD Model

Description

The TPS659114A2NMAR is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to support a wide range of applications including embedded processing, automotive, and industrial platforms. This advanced PMIC is engineered to provide a comprehensive power solution by integrating multiple voltage rails and power control features into a single package, thereby reducing system complexity and improving overall efficiency.

Key Features:

  • Multiple Power Rails: The TPS659114A2NMAR offers various output voltages through its multiple integrated step-down converters, LDOs, and switchable outputs. This allows for simultaneous power supply to different components of the system, ensuring stable and efficient operation.
  • Programmable Voltage Levels: The device includes programmable voltage levels that can be tailored to meet the specific needs of the application. This flexibility ensures compatibility with a wide range of processors and peripherals.
  • Power Sequencing: Integrated power sequencing simplifies system design by managing the order in which different power rails are enabled or disabled, protecting sensitive components from damage due to improper power-up or shutdown sequences.
  • I2C Interface: For advanced control and monitoring, the TPS659114A2NMAR features an I2C interface, allowing for communication with a host processor. This provides the ability to dynamically adjust voltages, control power states, and read back system status.
  • Thermal Management: The PMIC includes thermal shutdown protection to safeguard the device and the system from overheating. This feature is essential for maintaining reliability and longevity in demanding applications.

Applications:

The versatility of the TPS659114A2NMAR makes it suitable for a diverse set of applications. It is particularly well-suited for:

  • Embedded Processing Systems
  • Automotive Infotainment and Telematics
  • Industrial Control Units
  • Portable Electronics

Package and Availability:

The TPS659114A2NMAR is available in a compact package, designed for space-constrained applications. Texas Instruments provides robust support and documentation for this PMIC, including datasheets, reference designs, and technical support to facilitate design-in processes and speed up time-to-market.

You May Also Be Interested in

Microchip Technology
IC USB PORT POWER CTRLR 20QFN
Lowest to $3.5638
Freescale Semiconductor - NXP
INTEGRATED POWER MANAGEMENT TO 3
Lowest to $5.6478
Maxim Integrated
IC INTERFACE CONTROLLER / PMIC
Lowest to $3.0546
Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us
Diodes Incorporated
HEATER CONTROLLER DIP-8 / Heating Controller PMIC 8-DIP
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL TV POWER MANAGEMENT / PMIC
Lowest to $145.0953
Renesas Electronics America
IC WIRELESS TRANSMITTER / PMIC
Lowest to $2.9222
Richtek USA Inc.
IC POWER MANAGEMENT / PMIC
Lowest to $27.3984
Renesas Electronics America
IC CLOCK
Lowest to $8.0436

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5918 $58.3672
10+ $11.9728 $119.7280
15+ $11.5986 $173.9790
20+ $11.2244 $224.4880
26+ $10.8503 $282.1078
35+ $9.7279 $340.4765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess