EN
  • EN
  • DE

TPS659118A2ZRCT

Part No TPS659118A2ZRCT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PMIC DC/DC LDO 98BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Portable Equipment
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 98-BGA Microstar JR
Win Source Part Number 1112651-TPS659118A2ZRCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS659118A2ZRCT CAD Model

Description

The TPS659118A2ZRCT is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to cater to a wide range of applications such as embedded processing, automotive, and industrial platforms. This advanced PMIC is engineered to provide a comprehensive power solution by incorporating multiple voltage rails and power control features in a single package.

Key Features

  • Multiple Power Rails: The TPS659118A2ZRCT includes several integrated step-down converters, LDOs (Low Drop-Out regulators), and switchable outputs to efficiently manage power distribution across various subsystems.
  • Programmable Voltage Levels: This PMIC allows for flexible programming of voltage levels to meet the specific requirements of the connected components, ensuring optimal performance and power efficiency.
  • Power Sequencing: Featuring an intelligent power sequencing capability, the TPS659118A2ZRCT ensures that the power rails are enabled in a specific order to maintain system stability and reliability.
  • Thermal Management: With an integrated thermal shutdown feature, the device protects itself and the system from overheating, thus enhancing system longevity.
  • I2C Interface: The device is equipped with an I2C interface for system communication, which allows for configuration and monitoring of the PMIC through software.

Applications

  • Embedded Processing Systems
  • Automotive Infotainment and Telematics
  • Industrial Control Units
  • Portable Electronics

Package and Reliability

The TPS659118A2ZRCT comes in a compact package that is suitable for space-constrained applications. Texas Instruments ensures high reliability and performance, making this PMIC an ideal choice for systems that require a long operational lifespan and minimal downtime.

Technical Support and Resources

For technical support, design resources, and detailed specifications, customers can access a wealth of information, including datasheets, application notes, and design tools, directly from the Texas Instruments website or by contacting their support team.

You May Also Be Interested in

Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1546 $57.0822
15+ $6.6910 $100.3650
24+ $6.4819 $155.5656
32+ $6.2728 $200.7296
42+ $6.0637 $254.6754
56+ $5.4364 $304.4384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 221 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess