EN
  • EN
  • DE

TPS65913B3BEYFFR

Part No TPS65913B3BEYFFR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708002-TPS65913B3BEYFFR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65913B3BEYFFR CAD Model

Description

The TPS65913B3BEYFFR is a highly integrated power management IC (PMIC) from Texas Instruments, designed to cater to a wide range of applications, including smartphones, tablets, and other portable electronics. This robust component offers a comprehensive solution for power supply requirements, featuring multiple regulated voltage rails, power sequencing, and system control functionality.

Key Features:

  • Multiple Power Rails: The TPS65913B3BEYFFR includes several DC/DC converters and LDOs (Low-Dropout Regulators) to provide a variety of voltage rails for powering different parts of a system.
  • Programmable Sequencing: Integrated power sequencers ensure that voltage rails are enabled in the correct order during system power-up and power-down, enhancing system reliability.
  • Configurable GPIOs: General-Purpose Input/Output (GPIO) pins can be configured for various functions, allowing for additional flexibility and control within the system.
  • High Efficiency: The PMIC is designed for high efficiency, which helps to extend battery life in portable devices.
  • I2C Interface: An I2C interface is available for programming and control, enabling communication with a host processor or microcontroller.

Applications:

The versatile nature of the TPS65913B3BEYFFR makes it suitable for a multitude of applications, including:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Other battery-powered consumer electronics

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS65913B3BEYFFR is no exception. It is designed to meet the stringent requirements of the mobile market, ensuring stable operation over a wide range of temperatures and conditions.

Whether you are developing a new mobile device or looking to enhance the power management system of an existing product, the TPS65913B3BEYFFR offers a compact, efficient, and reliable solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 12A 28VQFN
Lowest to $0.7665
Texas Instruments
Lowest to $0.2376
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.3486
Texas Instruments
Lowest to $3.7836
Texas Instruments
Lowest to $1.3129
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7489 $52.2379
26+ $3.8966 $101.3116
40+ $3.7748 $150.9920
55+ $3.6530 $200.9150
71+ $3.5313 $250.7223
95+ $3.1660 $300.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess