EN
  • EN
  • DE

TPS65917

Part No TPS65917
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case BGA
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 742797-TPS65917
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65917 CAD Model

Description

The TPS65917 is a highly integrated power management integrated circuit (PMIC) designed by Texas Instruments to cater to a wide range of applications, particularly focusing on portable and battery-powered electronics. This advanced PMIC combines a variety of features to provide stable and efficient power supply solutions for processors, microcontrollers, and other digital loads.

At the heart of the TPS65917 lies a flexible and efficient power distribution system. It includes multiple step-down converters for the core voltage, memory, and input/output interfaces. These converters are designed to work with high efficiency, thus extending battery life and reducing heat generation. Additionally, the device boasts an array of Low-Dropout Regulators (LDOs) to provide clean and stable voltages to sensitive analog circuits.

The PMIC also features an integrated Real-Time Clock (RTC), which is essential for timekeeping in various applications, even when the main system is powered down. This is particularly useful for maintaining time and date functions in handheld devices, smart meters, and other electronics requiring an accurate time base.

Safety and reliability are key aspects of the TPS65917, and it does not disappoint. It includes over-voltage, under-voltage, and thermal protection circuits to safeguard the connected components from electrical mishaps. The device also supports a variety of communication protocols, including I2C and SPI, allowing for easy integration and communication with a host processor for dynamic voltage scaling, power sequencing, and system diagnostics.

Designed with a compact footprint, the TPS65917 is suitable for space-constrained applications. Its small package allows it to be easily incorporated into portable devices such as smartphones, tablets, and other personal electronics without compromising on performance or functionality. With its robust design and comprehensive feature set, the TPS65917 from Texas Instruments stands as a versatile and reliable choice for modern power management solutions.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3883 $51.9415
12+ $8.5238 $102.2856
19+ $8.2574 $156.8906
26+ $7.9910 $207.7660
33+ $7.7247 $254.9151
44+ $6.9256 $304.7264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess