EN
  • EN
  • DE

TPS65930BZCH

Part No TPS65930BZCH
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT 4 LDO TXRX 139-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Applications Mobile/OMAP
Operating Supply Current 300μA
Supply Voltage - Operating 2.7 V to 4.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 139-NFBGA (10x10)
Win Source Part Number 143048-TPS65930BZCH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65930BZCH CAD Model

Description

The TPS65930BZCH is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to support a wide range of applications, including smartphones, tablets, and other portable electronics. This advanced chip is engineered to provide a comprehensive power management solution by incorporating multiple power rails and features into a single package.

Key Features:

  • Multiple Voltage Rails: The TPS65930BZCH offers several regulated voltage rails with high efficiency and low noise performance, suitable for powering the core, memory, I/O, and other system components.
  • SmartReflex™ Technology: This technology enables dynamic voltage scaling, allowing the device to adjust core voltage in response to load conditions, thereby optimizing power consumption and extending battery life.
  • Integrated Audio Codec: The device includes a high-quality audio codec with multiple DACs and ADCs, providing excellent sound quality for both playback and recording functionalities.
  • Touchscreen Controller: An integrated touchscreen controller supports capacitive touch interfaces, enabling modern user interactions with the device.
  • USB OTG Support: With built-in USB On-The-Go support, the TPS65930BZCH facilitates direct communication between mobile devices without the need for a computer as an intermediary.

Benefits:

  • Space Saving: The integration of multiple functions into a single IC reduces the overall footprint on the PCB, freeing up space for additional features or smaller form factors.
  • Power Efficiency: The TPS65930BZCH is designed for power-sensitive applications, providing efficient power conversion to prolong battery life.
  • Enhanced User Experience: With features like the integrated audio codec and touchscreen controller, the PMIC enhances the user experience by supporting high-quality audio and responsive touch interfaces.

The TPS65930BZCH from Texas Instruments is a versatile solution that simplifies system design and accelerates time-to-market for a wide range of portable electronics. Its comprehensive feature set and integrated approach make it an ideal choice for designers looking to maximize performance while minimizing power consumption.

You May Also Be Interested in

X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8706 $59.3530
11+ $9.7400 $107.1400
16+ $9.4357 $150.9712
22+ $9.1313 $200.8886
29+ $8.8269 $255.9801
38+ $7.9138 $300.7244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess