EN
  • EN
  • DE

NCP81074BMNTBG

Part No NCP81074BMNTBG
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Inverting, Non-Inverting 8-DFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer onsemi
Packaging Reel - TR
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 4.5V ~ 20V
Current - Peak Output (Source, Sink) 10A, 10A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 4ns, 4ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x2)
Base Product Number NCP81074
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCP81074BMNTBG-ND,NCP81074BMNTBGOSTR,NCP81074BMNTBGOSDKR,NCP81074BMNTBGOSCT
Standard Package 3,000
Win Source Part Number 1320010-NCP81074BMNTBG
Ultra Librarian 3D Model Ultra Librarian NCP81074BMNTBG CAD Model

Description

NCP81074BMNTBG - ON Semiconductor

The NCP81074BMNTBG is a high-performance, dual MOSFET driver designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This advanced driver is specifically engineered to provide efficient and reliable operation for a wide range of power management applications. Its compact design and state-of-the-art features make it an ideal choice for space-constrained and power-sensitive designs.

Key Features

  • High Peak Output Drive Current: Capable of delivering a robust peak output drive current, the NCP81074BMNTBG ensures fast charging and discharging of the gate capacitance of MOSFETs, thus enabling swift switching and reducing switching losses.
  • Independent Dual Channels: The device features two independent driver channels which can be used to drive two separate MOSFETs or a half-bridge configuration, providing design flexibility.
  • Adaptive Dead-Time Control: With its built-in adaptive dead-time control, the NCP81074BMNTBG minimizes cross-conduction and power loss, enhancing the overall efficiency of the system.
  • Under-Voltage Lockout (UVLO): The integrated UVLO function ensures that the driver operates only when the supply voltage is within an acceptable range, protecting the MOSFETs from damage due to insufficient gate voltage.
  • Wide Supply Voltage Range: It supports a broad range of supply voltages, accommodating various applications and ensuring compatibility with different system designs.
  • High Switching Frequency: The device is optimized for high-frequency operation, which is essential for applications requiring high-speed power conversion.

Applications

The NCP81074BMNTBG is suited for a variety of applications, including:

  • DC-DC Converters
  • Motor Control Circuits
  • Power Supplies for CPUs, GPUs, and Memory
  • Synchronous Buck or Boost Converters
  • Point of Load (POL) Modules

Package and Quality

ON Semiconductor's NCP81074BMNTBG comes in a compact QFN-10 package, which is designed to occupy minimal space on a printed circuit board (PCB) while providing excellent thermal performance. The device is RoHS compliant and is manufactured under ON Semiconductor's stringent quality control standards, ensuring reliability and performance consistency.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4825 $59.3000
95+ $1.2164 $115.5580
150+ $1.1785 $176.7750
205+ $1.1404 $233.7820
265+ $1.1023 $292.1095
355+ $0.9884 $350.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess