EN
  • EN
  • DE

TPS61187RTJR

Part No TPS61187RTJR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 30MA 20QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 24V
Output Voltage 38V
Channel Output Current 30mA
Frequency 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-QFN (4x4)
Win Source Part Number 083710-TPS61187RTJR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS61187RTJR CAD Model

Description

The TPS61187RTJR is a high-efficiency, fully integrated WLED driver for backlighting solutions, brought to you by the renowned semiconductor manufacturer Texas Instruments. This advanced component is designed for use in medium-sized LCD panels that are prevalent in notebook computers, monitors, and a variety of consumer electronics. It is a versatile and reliable solution that ensures an optimal balance between performance and power consumption.

With an input voltage range of 4.5V to 38V, the TPS61187RTJR is equipped to handle a wide array of power supplies, making it a highly adaptable component for different system designs. The device incorporates a switching frequency that is programmable via an external resistor, which allows designers to optimize the driver for their specific application needs, balancing efficiency and component size.

One of the standout features of the TPS61187RTJR is its integrated 2.2 MHz fixed-frequency PWM boost converter. This feature enables the device to drive up to 10 series WLEDs per channel, with a total of up to six channels. The high frequency allows for the use of small external components, reducing the overall footprint and cost of the solution.

Safety and reliability are key aspects of the TPS61187RTJR design. The device includes built-in open LED protection, over-voltage protection, and thermal shutdown features. An additional layer of security is provided through the phase-shift PWM dimming method, which minimizes audible noise and prevents flickering, thus enhancing the user experience.

The TPS61187RTJR also offers impressive flexibility with its dimming capabilities. It supports both analog and PWM dimming control methods, giving designers the freedom to choose the dimming technique that best suits their application requirements. The device's small 16-pin WQFN package is conducive to space-constrained applications, ensuring a compact and efficient backlighting solution.

Overall, the TPS61187RTJR from Texas Instruments is an exceptional choice for engineers and designers looking to implement a high-performance, energy-efficient backlight driver in their LCD panel designs. Its comprehensive feature set and robust protection mechanisms make it a standout solution in the field of display technologies.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Lowest to $3.4330
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2529 $52.0464
38+ $2.6690 $101.4220
59+ $2.5856 $152.5504
80+ $2.5022 $200.1760
104+ $2.4188 $251.5552
139+ $2.1686 $301.4354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,681 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess