EN
  • EN
  • DE

TPS65983ACZQZR

Part No TPS65983ACZQZR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description USB Type-C and USB PD Controller, Power Switch, and High Speed Multiplexer | IC PD CTLR USB TYPE-C 96BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Applications USB, Type-C Controller
Supply Voltage (V) 4.5V ~ 22V
Temperature Range - Operating -10°C ~ 85°C
Mounting Style SMD
Manufacturer Package 96-VFBGA
Supplier Device Package 96-BGA Microstar Junior (6x6)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 735446-TPS65983ACZQZR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65983ACZQZR CAD Model

Description

Introducing the TPS65983ACZQZR USB Type-C and USB PD Controller from Texas Instruments

The TPS65983ACZQZR is a cutting-edge integrated circuit designed by Texas Instruments to provide a comprehensive solution for USB Type-C and Power Delivery (PD) applications. As a versatile and efficient controller, it is engineered to facilitate the management and negotiation of power delivery over the USB Type-C connection, making it an ideal choice for a wide range of electronic devices such as laptops, tablets, smartphones, and other peripherals.

This advanced controller is equipped with a variety of features that streamline the implementation of the USB PD standard. It supports multiple power roles, including Source, Sink, and Dual-Role Port (DRP), allowing devices to either supply power, receive power, or switch between these states as needed. The TPS65983ACZQZR is also designed to handle power negotiation up to 100W (20V at 5A), which is sufficient for most high-power devices and accessories.

The device incorporates an integrated power path that enables seamless power switching between different power sources, including AC adapters, USB ports, and batteries. Its built-in Power Distribution Switches and High-Voltage Protection features ensure safe and reliable operation, protecting connected devices from potential electrical hazards.

For developers and designers, the TPS65983ACZQZR offers programmable flexibility through its onboard non-volatile memory, which can store configuration settings and firmware, enabling customization to meet specific application requirements. Additionally, the device supports I2C communication, allowing for easy integration with a host processor for advanced control and monitoring capabilities.

With its comprehensive error recovery and robust system protection features, the TPS65983ACZQZR ensures a reliable user experience. Its integrated Electronically Marked Cable Assembly (EMCA) detection allows for accurate determination of cable capabilities, further enhancing the performance and safety of the USB Type-C connection.

In summary, the TPS65983ACZQZR from Texas Instruments is a state-of-the-art solution for managing USB Type-C and Power Delivery protocols. Its extensive feature set, combined with its ease of use and programmability, make it an essential component for any modern electronic device leveraging the USB Type-C interface.

You May Also Be Interested in

Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
Microchip Technology
IC ULTRASOUND PULSER 64VQFN
Lowest to $58.9399
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.7745 $69.7745
2+ $67.5940 $135.1880
3+ $65.4136 $196.2408
4+ $63.2331 $252.9324
6+ $56.6918 $340.1508
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess