EN
  • EN
  • DE

TPS6755IP

Part No TPS6755IP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description ADJUSTABLE INVERTING DC/DC CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 9V
Output Voltage -1.22V
Output Voltage MAX -9.3V
Output Current 270mA
Frequency - Switching 160kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1273091-TPS6755IP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPS6755
Introduction Date January 01, 2002
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian TPS6755IP CAD Model

Description

The TPS6755IP is a cutting-edge power management integrated circuit (IC) developed by the renowned semiconductor manufacturer Texas Instruments. This device is designed to cater to a wide range of applications, ensuring reliable and efficient power supply management for your electronic projects and commercial products.

Key Features

  • High Performance: The TPS6755IP is equipped with advanced control features that provide high efficiency and performance, ensuring your devices operate at their peak capabilities.
  • Versatility: This IC is suitable for a variety of applications, including but not limited to industrial controls, consumer electronics, and telecommunications equipment.
  • Adjustable Outputs: With its flexible output voltage settings, the TPS6755IP can be configured to meet the specific needs of your application, providing a tailored power solution.
  • Thermal Protection: Built-in thermal shutdown mechanisms protect the IC from overheating, enhancing the longevity and reliability of both the TPS6755IP and the host device.
  • Overcurrent Protection: The device also includes overcurrent protection features to safeguard against excessive current draw that could otherwise damage your electronic components.

Technical Specifications

The TPS6755IP operates within a wide input voltage range and is capable of driving multiple output voltages, which are essential for powering complex electronic systems. Its package is designed to be robust and compact, making it easy to integrate into various designs without occupying excessive board space.

Applications

With its impressive flexibility and protection features, the TPS6755IP is an ideal choice for engineers and designers looking to create stable and efficient power supply systems. Whether it's for handheld devices, networking hardware, or automation systems, the TPS6755IP provides a trusted solution for managing your power requirements.

Choose the TPS6755IP from Texas Instruments for a reliable and high-quality power management IC that will elevate the performance and durability of your electronic devices.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess