EN
  • EN
  • DE
  • IT

TPS70025DCKR

Part No TPS70025DCKR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708008-TPS70025DCKR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS70025DCKR CAD Model

Description

Product Overview: TPS70025DCKR - Texas Instruments

The TPS70025DCKR is a state-of-the-art low-dropout (LDO) voltage regulator from the renowned semiconductor manufacturer, Texas Instruments. This efficient and reliable component is designed to cater to a wide range of applications, particularly suited for portable and battery-powered devices where power efficiency is crucial.

Featuring a low quiescent current, the TPS70025DCKR is optimized for low-power operations, ensuring minimal drain on the battery when devices are in standby mode. With an input voltage range of 1.4V to 6.5V, it provides a great deal of flexibility, allowing it to be used with various power sources and battery chemistries.

The output voltage of the TPS70025DCKR is fixed at 2.5V, and it can supply up to 200mA of continuous load current. This makes it an ideal choice for powering sensitive electronic components such as microcontrollers, sensors, and analog circuits that require a stable and precise power supply.

The TPS70025DCKR boasts excellent load and line transient response, ensuring that the output voltage remains stable under varying load conditions. This is particularly important in applications where load currents can change rapidly, such as in wireless communication devices.

In terms of safety features, the TPS70025DCKR includes built-in overcurrent and overtemperature protection, safeguarding both the voltage regulator and the device it powers from potential damage due to abnormal operating conditions. Additionally, the regulator has an enable pin that allows the user to turn the output on and off, providing further control over power consumption.

The TPS70025DCKR comes in a compact SC-70 package, which is ideal for space-constrained applications. Its small footprint and low profile make it an excellent choice for handheld devices, wearables, and IoT gadgets.

In summary, the TPS70025DCKR from Texas Instruments is a robust and versatile LDO voltage regulator, perfect for designers looking to balance performance with power efficiency in their next electronic project.

You May Also Be Interested in

Texas Instruments
Lowest to $5.0147
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 12A 28VQFN
Lowest to $0.7665
Texas Instruments
Lowest to $3.7836
Texas Instruments
Lowest to $0.3486
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.0769
Texas Instruments
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess